PMC Engineering LLC Miniature Brake Pedal Load Cell for Motorsports KBP Series

Description
The KBP Series of miniature low profile load cells are designed for the detection and measurement of compression forces on brake and other pedal applications in on-vehicle testing. Typical applications include: Brake Force - Pedal Feedback - General Testing Features: ±110lbsf to ±450lbsf 5V or 8-16Vdc Supply Stainless Steel Integrated Amplifier Low Profile
Description
The KBP Series of miniature low profile load cells are designed for the detection and measurement of compression forces on brake and other pedal applications in on-vehicle testing. Typical applications include: Brake Force - Pedal Feedback - General Testing Features: ±110lbsf to ±450lbsf 5V or 8-16Vdc Supply Stainless Steel Integrated Amplifier Low Profile

Suppliers

Company
Product
Description
Supplier Links
Miniature Brake Pedal Load Cell for Motorsports - KBP Series - PMC Engineering LLC
Danbury, CT, USA
Miniature Brake Pedal Load Cell for Motorsports
KBP Series
Miniature Brake Pedal Load Cell for Motorsports KBP Series
The KBP Series of miniature low profile load cells are designed for the detection and measurement of compression forces on brake and other pedal applications in on-vehicle testing. Typical applications include: Brake Force - Pedal Feedback - General Testing Features: ±110lbsf to ±450lbsf 5V or 8-16Vdc Supply Stainless Steel Integrated Amplifier Low Profile

The KBP Series of miniature low profile load cells are designed for the detection and measurement of compression forces on brake and other pedal applications in on-vehicle testing.

Typical applications include: Brake Force - Pedal Feedback - General Testing

Features:

  • ±110lbsf to ±450lbsf
  • 5V or 8-16Vdc Supply
  • Stainless Steel
  • Integrated Amplifier
  • Low Profile
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Force and Load Sensors
Product Number KBP Series
Product Name Miniature Brake Pedal Load Cell for Motorsports
Force Rating 450 lbs (204 kg)
Accuracy 0.25 ±% Full Scale
Force Measured Compression
Package Plate / Platform; Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-C08-H30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 1102 lbs (5 to 500 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-200N-E1-K6-G0 - KZ-011-0400-200N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers