IKON Office Solutions, Inc. Datasheets for Industrial Printing Equipment
Industrial printing equipment includes screen printers, pad printers and offset printers. These devices are used for applying inks and colors to packaging cartons, web or sheet material and other packaging supplies.
Industrial Printing Equipment: Learn more
| Product Name | Notes |
|---|---|
| Application & Environment 21-ppm print speeds in black & white (LTR) 600 x 600 dpi resolution for high quality printing Standard paper capacity of 350-sheets, with a maximum of 1,350... | |
| Application & Environment 40-ppm/50-ppm for both Full-color and Black & White 4 standard configurations available on each model: Base, T1, T2/X, & LC Multi-bit technology delivers graphics quality output with... | |
| Application & Environment Copying speed 4 ppm D size, 2 ppm E size 600 dpi with 256-greyscales Auto Synchro Cutting Three optional paper sources Print directly from CAD workstation with... | |
| Application & Environment Entry-level color laser printer Small footprint allows the printer to fit in tight spaces Easy maintenance with All-In-One Print Cartridge technology Standard duplexing for the output of... | |
| Application & Environment Epson PreciseColor™ Manufacturing All-new Epson AccuPhoto HD Screening All-new 9-channel MicroPiezo TFP Print Head Automatic Print Head Alignment To satisfy the color wide format needs of our... | |
| Application & Environment Fast 45 pages per minute to speed through every job Ledger-size (11" x 17") printing and diverse paper handling Powerful 466 MHz processor and hard drive Standard... | |
| Application & Environment Fast black and white printing at 25 pages per minute Versatile functionality in one compact device 600-dpi resolution with 256-level grayscale for superior image quality on all... | |
| Application & Environment Fast print speed of 45 ppm for all your document needs Warms up in less than 45 seconds and delivers first prints in just 8.5 seconds Prints... | |
| Application & Environment High-volume black & white digital printing at 110 ppm and 600 x 600 dpi resolution Deliver on-demand digital documents with offset-like quality Wide range of paper substrates... | |
| Application & Environment More powerful processor featuring the latest version of Ricoh’s GW Controller Architecture Enhanced data encryption capabilities Newly designed control panel with Suspend/Resume key Windows Vista and XPS... | |
| Application & Environment Output black-and-white and color speeds of up to 31ppm 550-Sheet Paper Tray & 100-Sheet Bypass Tray 512 MB RAM 60 GB Hard Disk Drive USB Host Interface... | |
| Application & Environment Output black-and-white and color speeds of up to 72ppm The Ricoh Pro C720 holds 2,500 sheets in the standard configuration and up to 11,000 sheets with optional... | |
| Application & Environment Output black-and-white and color speeds of up to 90ppm The Ricoh Pro C900 holds 2,500 sheets in the standard configuration and up to 11,000 sheets with optional... | |
| Application & Environment Output black-and-white speed of up to 10ppm 2-Roll Paper Feeder comes Standard, with an additional 2-Roll Paper Feeder and 2-drawer paper cassette trays as optional accessories 1,024MB... | |
| Application & Environment Output black-and-white speed of up to 17ppm Standard 350-sheet paper supply, with a maximum of 1,350-sheets Standard Memory of 16MB 600dpi printing resolution Maximum paper size of... | |
| Application & Environment Output black-and-white speed of up to 60ppm and color speeds up to 55ppm The Ricoh Pro C550EX has a standard/maximum paper capacity of 5,300 sheets Standard 2GB... | |
| Application & Environment Output black-and-white speeds of up to 31ppm 550-Sheet Paper Tray & 100-Sheet Bypass Tray 256 MB RAM 40 GB Hard Disk Drive USB Host Interface Ricoh USB... | |
| Application & Environment Output black-and-white speeds of up to 60ppm while producing color outputs of up to 55ppm This MFP holds 3,400 sheets in the standard configuration and up to... | |
| Application & Environment Output color and black & white speeds of up to 20ppm Standard 600-sheet paper capacity, with a maximum of 1,600 sheets with optional accessories Standard 50-sheet ARDF... | |
| Application & Environment Output color and black & white speeds of up to 30ppm Standard 1,200-sheet paper capacity, with a maximum of 4,400 sheets with optional accessories Standard 50-sheet Automatic... | |
| Application & Environment Output color and black & white speeds of up to 32ppm Standard 650-sheet paper capacity, with a maximum of 2,600 sheets with optional accessories Standard 50-sheet ARDF... | |
| Application & Environment Output color and black & white speeds of up to 45ppm Standard 1,200-sheet paper capacity, with a maximum of 4,400 sheets with optional accessories Standard 100-sheet Automatic... | |
| Application & Environment Print at 90-pages-per-minute regardless of media type, weight or when duplexing—and always at true 1200 x 1200 dpi resolution for outstanding quality Maximum paper capacity of 11,000... | |
| Application & Environment Reach a maximum output speed of 37 pages-per-minute Achieve powerful connectivity with a 466 MHz controller and 256 MB RAM Standard Increase productivity with a first print... | |
| Application & Environment Sheet fed digital production color press offers 5,000 A4 sheets or 2,500 A3 sheets per hour (83 ppm) Digital Color output that surpasses offset quality Kodak NexPress... | |
| Application & Environment Space Saving Single Footprint 600 dpi, 256 Levels of Gray Scale Extensive Image Editing Sorting (Rotate Sorting for up to 18" x 24") Auto Synchro Cutting Stamping... | |
| Application & Environment Super G3 modem with speedy three-seconds-per-pa ge output 1,600-sheet max paper capacity Speedy 21 ppm printing Sends faxes directly from your PC with LAN Fax Rapid speeds... | |
| Application & Environment True 1200 x 1200 dpi resolution Standard 4,300-sheet paper supply, with a maximum of 8,300-sheets Standard 512 MB RAM and 160 GB Hard Disk Drive Maximum paper... | |
| Application & Environment Up to 110ppm output speed Up to 1200 dpi resolution Articulating 10.4" Full Color LCD panel Standard 3,000-sheet paper supply, with a maximum of 8,050-sheets Maximum paper... | |
| Application & Environment Up to 110ppm output speed Up to 1200 dpi resolution Articulating 10.5" LCD color touch panel Standard 3,000-sheet paper supply, with a maximum of 8,050-sheets Standard 1.5GB... | |
| Application & Environment Up to 1200 dpi print resolution Standard 3,400-sheet paper supply, with a maximum of 7,400-sheets Standard 2GB RAM and 320 GB Hard Disk Drive Maximum paper size... | |
| Application & Environment Up to 1200 x 1200 dpi resolution Standard 600-sheet paper supply, with a maximum of 1,600-sheets Standard 256 MB RAM upgradeable to 512 MB Maximum paper size... | |
| Application & Environment Up to 2400 x 600 dpi resolution Standard 1,100-sheet paper supply, with a maximum of 3,100-sheets Up to 768 MB RAM and 40 GB Hard Disk Drive... | |
| Application & Environment Up to 2400 x 600 dpi resolution Standard 1,200-sheet paper supply, with a maximum of 4,400-sheets Up to 768 MB RAM and 40 GB Hard Disk Drive... | |
| Application & Environment Up to 26-ppm, printing speeds for both full-color and black & white Standard high-speed Duplexing True 1200 x 1200 dpi resolution for high quality prints Standard paper... | |
| Application & Environment A Color Copier that is Versatile and Productive Output color and black & white speeds of up to 35ppm Standard 1,200-sheet paper capacity, with a maximum of... | |
| Application & Environment Build your business with high-speed color Output black-and-white speed of up to 75ppm and color speeds up to 70ppm The Ricoh Pro C700EX has a standard/maximum paper... | |
| Application & Environment Capable, cost-effective color production Output black-and-white and color speeds of up to 72ppm The Ricoh Pro C720s holds 2,500 sheets in the standard configuration and up to... | |
| Application & Environment Color Copier with Fast Print Speed Up to 1200 dpi print resolution Standard 3,400-sheet paper supply, with a maximum of 7,400-sheets Standard 2GB RAM and 320 GB... | |
| Application & Environment Essential productivity for the efficient office Output color and black & white speeds of up to 42ppm Standard 650-sheet paper capacity, with a maximum of 2,600 sheets... | |
| Application & Environment Exceptional MFP for the value-driven office Up to 2400 x 600 dpi resolution Standard 1,200-sheet paper supply, with a maximum of 4,400-sheets Up to 768 MB RAM... | |
| Application & Environment Exceptional MFP for the value-driven office Up to 600 x 600 dpi resolution Standard 1,200-sheet paper supply, with a maximum of 4,400-sheets Up to 768 MB RAM... | |
| Application & Environment Fast, convenient desktop printing Print black & white documents with exceptional speed at 50 pages per-minute Ensure crisp, clean results on every page with image quality up... | |
| Application & Environment Highly Reliable Production Printing Up to 135ppm output speed Up to 1200 dpi resolution Articulating 10.4" Full Color LCD panel Standard 3,000-sheet paper supply, with a maximum... | |
| Application & Environment Highly Reliable Production Printing Up to 90ppm output speed Up to 1200 dpi resolution Articulating 10.4" Full Color LCD panel Standard 3,000-sheet paper supply, with a maximum... | |
| Application & Environment Improve Capacity and Build Your Business Output black-and-white and color speeds of up to 90ppm Standard Print/Copy/Scan capabilities on the C900s The Ricoh Pro C900s holds 2,500... | |
| Application & Environment including cover insertion and the ability to combine multiple finishing options; for example, users can configure their systems with a 9-bin mailbox on top of the saddle... | |
| Application & Environment Maximum Efficiency, Production-Class Performance Up to 135ppm output speed Up to 1200 dpi resolution Articulating 10.5" LCD color touch panel Standard 3,000-sheet paper supply, with a maximum... | |
| Application & Environment Maximum Efficiency, Production-Class Performance Up to 90ppm output speed Up to 1200 dpi resolution Articulating 10.5" LCD color touch panel Standard 3,000-sheet paper supply, with a maximum... | |
| Application & Environment Maximum productivity for high volume environments Print at 90-pages-per-minute regardless of media type, weight or when duplexing—and always at true 1200 x 1200 dpi resolution for outstanding... | |
| Application & Environment Multifunctional productivity in a single footprint Output black-and-white speed of up to 14ppm 2-Roll Paper Feeder comes Standard, with an additional 2-Roll Paper Feeder and 2-drawer paper... | |
| Application & Environment Outstanding color with exceptional versatility Output color and black & white speeds of up to 55ppm Standard 1,200-sheet paper capacity, with a maximum of 4,400 sheets with... | |
| Application & Environment Outstanding productivity and consistently reliable High-volume black & white digital printing at 125 ppm and 600 x 600 dpi resolution Deliver on-demand digital documents with offset-like quality... | |
| Application & Environment Outstanding productivity and consistently reliable High-volume black & white digital printing at 138 ppm and 600 x 600 dpi resolution Deliver on-demand digital documents with offset-like quality... | |
| Application & Environment Outstanding productivity and consistently reliable High-volume black & white digital printing at 150 ppm and 600 x 600 dpi resolution Deliver on-demand digital documents with offset-like quality... | |
| Application & Environment Outstanding Productivity and Reliability to Help Grow Your Business Sheet fed digital production color press offers 6,000 A4 sheets or 3,000 A3 sheets per hour (100 ppm)... | |
| Application & Environment Outstanding Productivity and Reliability to Help Grow Your Business Sheet fed digital production color press offers 7,200 A4 sheets or 3,600 A3 sheets per hour (120 ppm)... | |
| Application & Environment Powerful system offers superior speed and unsurpassed performance with professional results True 1200 x 1200 dpi resolution Standard 4,300-sheet paper supply, with a maximum of 8,300-sheets Standard... | |
| Application & Environment The strategic goal for the Aficio MP C2051 is to enhance Ricoh’s competitiveness and increase TDV (Total Document Volume) by offering a wide range of solutions and... | |
| Overview Designed to meet intensvie workload requirements Prints crisp black-and-white and color documents at 26 ppm Handles a variety of documents up to legal size Delivers true 1200 x 1200... | |
| Overview Speedy 75-pages per minute output SmartNetMonitor enables users to monitor the status of network printing devices Diverse paper handling for maximum flexibility Powerful 866 MHz processor The Ricoh Aficio™ | |
| Overview The Large Workgroup's Solution to Heavy Workloads Designed to meet intensvie workload requirements Prints crisp black-and-white and color documents at 31 ppm Handles a variety of documents up to... | |
| Super G3 modem with speedy three-seconds-per-pa ge output 1,600-sheet max paper capacity Efficient 16 ppm printing Sends faxes directly from your PC with LAN Fax Rapid speeds and controls that... | |
| True 1200 x 1200 dpi resolution Standard 4,300-sheet paper supply, with a maximum of 8,300-sheets Standard 512 MB RAM and 160 GB Hard Disk Drive Maximum paper size of 12"... | |
| Up to 2400 x 600 dpi resolution Standard 1,100-sheet paper supply, with a maximum of 3,100-sheets Up to 768 MB RAM and 40 GB Hard Disk Drive Maximum paper size... |