Application & Environment
Up to 110ppm output speed
Up to 1200 dpi resolution
Articulating 10.4" Full Color LCD panel
Standard 3,000-sheet paper supply, with a maximum of 8,050-sheets
Maximum paper size of 13" x 18"
Choose from a variety of professional finishing options that lets you keep more work in-house, boost productivity and cut outsourcing costs
MICR (Magnetic Ink Character Recognition) version available
The Ricoh Pro 1107 delivers uninterrupted performance you need to handle peak volume more easily, improve redundancy and meet tight deadlines for extremely large jobs. Handle peak production times for bank statements, invoices, bills, purchase orders, packing lists, order confirmations and other documents. Maximize throughput with a robust, 1.7 GHz/1.4 GHz twin-CPU print controller that supports variable data printing, Web-based job management, mixplex jobs and other critical requirements for smooth production printing. Improve processing speed with an enhanced memory architecture, including 1 GB RAM standard and two 160 GB Hard Drives.
Designed to meet the unique needs of data centers, service bureaus, digital printers and other production print specialists, the Ricoh Pro 1107 black & white laser printer provides a powerful combination of speed, reliability and operational efficiency.
The Ricoh Pro 1107 handles an average monthly volume of 300,000 and maximum monthly volume of 1,000,000 impressions.
Highly Reliable Production Printing
Application & Environment
- Up to 110ppm output speed
- Up to 1200 dpi resolution
- Articulating 10.4" Full Color LCD panel
- Standard 3,000-sheet paper supply, with a maximum of 8,050-sheets
- Maximum paper size of 13" x 18"
- Choose from a variety of professional finishing options that lets you keep more work in-house, boost productivity and cut outsourcing costs
- MICR (Magnetic Ink Character Recognition) version available
The Ricoh Pro 1107 delivers uninterrupted performance you need to handle peak volume more easily, improve redundancy and meet tight deadlines for extremely large jobs. Handle peak production times for bank statements, invoices, bills, purchase orders, packing lists, order confirmations and other documents. Maximize throughput with a robust, 1.7 GHz/1.4 GHz twin-CPU print controller that supports variable data printing, Web-based job management, mixplex jobs and other critical requirements for smooth production printing. Improve processing speed with an enhanced memory architecture, including 1 GB RAM standard and two 160 GB Hard Drives.
Designed to meet the unique needs of data centers, service bureaus, digital printers and other production print specialists, the Ricoh Pro 1107 black & white laser printer provides a powerful combination of speed, reliability and operational efficiency.
The Ricoh Pro 1107 handles an average monthly volume of 300,000 and maximum monthly volume of 1,000,000 impressions.
Highly Reliable Production Printing