IKON Office Solutions, Inc. Ricoh Pro 1357EX

Description
Application & Environment Maximum Efficiency, Production-Class Performance Up to 135ppm output speed Up to 1200 dpi resolution Articulating 10.5" LCD color touch panel Standard 3,000-sheet paper supply, with a maximum of 8,050-sheets Standard 1.5GB RAM and 320GB HDD Maximum paper size of 13" x 18" First Copy Out Time of 3.0 seconds Choose from a variety of professional finishing options that lets you keep more work in-house, boost productivity and cut outsourcing costs The Ricoh Pro 1357EX device makes quick work of the largest jobs with output speeds of up to 135 pages-per-minute in black and white and a single-pass document feeder that scans up to 80 sides-per-minute in monochrome or color. The Pro 1357EX boasts a standard 320GB Hard Disk Drive and 1.5GB of memory. The Pro 1357EX model also comes standard with a 100-sheet ARDF and a standard paper capacity of 3,000 sheets that can be expanded to 8,050-sheets with optional accessories. The articulating 10.5" color LCD touch panel provides large graphics, intuitive menus and a tilting screen for convenient viewing. The new Ricoh Pro 1357EX assumes the position as the new flagship model in the Ricoh light production monochrome MFP product line. At 135-ppm with improved data processing speeds, throughput productivity, and a higher maximum duty cycle than any other Ricoh device, it gives you the hardware to compete at the highest volume levels. In addition to a duty cycle of 250,000 to 700,000 impressions per month, and maximum monthly volume of 1,000,000 impressions, the Pro 1357EX can now address several applications where the Pro 1356EX fell short. The High Capacity Stacker (configure with two modules for 10,000-sheet maximum stacking capacity) levels the playing field against several competitors and takes full advantage of the engine’s blazing 135-ppm output speed in environments where off-line finishing or the mere stacking of large unfinished runs is required. The Multi-Folding Unit provides the flexibility to crease pages in six patterns in one space-saving option. Booklet trimming delivers professionally published booklets in-house. Internal technology improvements have increased saddle stitch and hole-punching productivity to keep pace with engine speed, as well as raising duplex productivity by 10%.
Description
Application & Environment Maximum Efficiency, Production-Class Performance Up to 135ppm output speed Up to 1200 dpi resolution Articulating 10.5" LCD color touch panel Standard 3,000-sheet paper supply, with a maximum of 8,050-sheets Standard 1.5GB RAM and 320GB HDD Maximum paper size of 13" x 18" First Copy Out Time of 3.0 seconds Choose from a variety of professional finishing options that lets you keep more work in-house, boost productivity and cut outsourcing costs The Ricoh Pro 1357EX device makes quick work of the largest jobs with output speeds of up to 135 pages-per-minute in black and white and a single-pass document feeder that scans up to 80 sides-per-minute in monochrome or color. The Pro 1357EX boasts a standard 320GB Hard Disk Drive and 1.5GB of memory. The Pro 1357EX model also comes standard with a 100-sheet ARDF and a standard paper capacity of 3,000 sheets that can be expanded to 8,050-sheets with optional accessories. The articulating 10.5" color LCD touch panel provides large graphics, intuitive menus and a tilting screen for convenient viewing. The new Ricoh Pro 1357EX assumes the position as the new flagship model in the Ricoh light production monochrome MFP product line. At 135-ppm with improved data processing speeds, throughput productivity, and a higher maximum duty cycle than any other Ricoh device, it gives you the hardware to compete at the highest volume levels. In addition to a duty cycle of 250,000 to 700,000 impressions per month, and maximum monthly volume of 1,000,000 impressions, the Pro 1357EX can now address several applications where the Pro 1356EX fell short. The High Capacity Stacker (configure with two modules for 10,000-sheet maximum stacking capacity) levels the playing field against several competitors and takes full advantage of the engine’s blazing 135-ppm output speed in environments where off-line finishing or the mere stacking of large unfinished runs is required. The Multi-Folding Unit provides the flexibility to crease pages in six patterns in one space-saving option. Booklet trimming delivers professionally published booklets in-house. Internal technology improvements have increased saddle stitch and hole-punching productivity to keep pace with engine speed, as well as raising duplex productivity by 10%.

Suppliers

Company
Product
Description
Supplier Links
Application & Environment Maximum Efficiency, Production-Class Performance Up to 135ppm output speed Up to 1200 dpi resolution Articulating 10.5" LCD color touch panel Standard 3,000-sheet paper supply, with a maximum of 8,050-sheets Standard 1.5GB RAM and 320GB HDD Maximum paper size of 13" x 18" First Copy Out Time of 3.0 seconds Choose from a variety of professional finishing options that lets you keep more work in-house, boost productivity and cut outsourcing costs The Ricoh Pro 1357EX device makes quick work of the largest jobs with output speeds of up to 135 pages-per-minute in black and white and a single-pass document feeder that scans up to 80 sides-per-minute in monochrome or color. The Pro 1357EX boasts a standard 320GB Hard Disk Drive and 1.5GB of memory. The Pro 1357EX model also comes standard with a 100-sheet ARDF and a standard paper capacity of 3,000 sheets that can be expanded to 8,050-sheets with optional accessories. The articulating 10.5" color LCD touch panel provides large graphics, intuitive menus and a tilting screen for convenient viewing. The new Ricoh Pro 1357EX assumes the position as the new flagship model in the Ricoh light production monochrome MFP product line. At 135-ppm with improved data processing speeds, throughput productivity, and a higher maximum duty cycle than any other Ricoh device, it gives you the hardware to compete at the highest volume levels. In addition to a duty cycle of 250,000 to 700,000 impressions per month, and maximum monthly volume of 1,000,000 impressions, the Pro 1357EX can now address several applications where the Pro 1356EX fell short. The High Capacity Stacker (configure with two modules for 10,000-sheet maximum stacking capacity) levels the playing field against several competitors and takes full advantage of the engine’s blazing 135-ppm output speed in environments where off-line finishing or the mere stacking of large unfinished runs is required. The Multi-Folding Unit provides the flexibility to crease pages in six patterns in one space-saving option. Booklet trimming delivers professionally published booklets in-house. Internal technology improvements have increased saddle stitch and hole-punching productivity to keep pace with engine speed, as well as raising duplex productivity by 10%.

Application & Environment
Maximum Efficiency, Production-Class Performance

  • Up to 135ppm output speed
  • Up to 1200 dpi resolution
  • Articulating 10.5" LCD color touch panel
  • Standard 3,000-sheet paper supply, with a maximum of 8,050-sheets
  • Standard 1.5GB RAM and 320GB HDD
  • Maximum paper size of 13" x 18"
  • First Copy Out Time of 3.0 seconds
  • Choose from a variety of professional finishing options that lets you keep more work in-house, boost productivity and cut outsourcing costs

The Ricoh Pro 1357EX device makes quick work of the largest jobs with output speeds of up to 135 pages-per-minute in black and white and a single-pass document feeder that scans up to 80 sides-per-minute in monochrome or color. The Pro 1357EX boasts a standard 320GB Hard Disk Drive and 1.5GB of memory. The Pro 1357EX model also comes standard with a 100-sheet ARDF and a standard paper capacity of 3,000 sheets that can be expanded to 8,050-sheets with optional accessories. The articulating 10.5" color LCD touch panel provides large graphics, intuitive menus and a tilting screen for convenient viewing.
The new Ricoh Pro 1357EX assumes the position as the new flagship model in the Ricoh light production monochrome MFP product line. At 135-ppm with improved data processing speeds, throughput productivity, and a higher maximum duty cycle than any other Ricoh device, it gives you the hardware to compete at the highest volume levels. In addition to a duty cycle of 250,000 to 700,000 impressions per month, and maximum monthly volume of 1,000,000 impressions, the Pro 1357EX can now address several applications where the Pro 1356EX fell short. The High Capacity Stacker (configure with two modules for 10,000-sheet maximum stacking capacity) levels the playing field against several competitors and takes full advantage of the engine’s blazing 135-ppm output speed in environments where off-line finishing or the mere stacking of large unfinished runs is required. The Multi-Folding Unit provides the flexibility to crease pages in six patterns in one space-saving option. Booklet trimming delivers professionally published booklets in-house. Internal technology improvements have increased saddle stitch and hole-punching productivity to keep pace with engine speed, as well as raising duplex productivity by 10%.

Supplier's Site

Technical Specifications

  IKON Office Solutions, Inc.
Product Category Industrial Printing Equipment
Product Number Ricoh Pro 1357EX
Features Copy/Scan
Unlock Full Specs
to access all available technical data

Similar Products

Direct Thermal POS Printer, 180dpi, USB/Serial/Bluetooth, US power cord - 96PR-220-USB-D - Advantech
Specs
Technology Direct Thermal
Applications Receipt / POS / Kiosk
Printing Rate 220 mm/sec (520 in/min)
View Details
Flexographic Printer - FlexPrint Servo - BELL-MARK Corporation
Specs
Mounting Options Stand-alone
Features Color Printing (optional feature); Industrial Metal Housing
Technology Flexography
View Details
Citizen Systems America Corporation
Specs
Mounting Options Panel Mount
Features Cutter (optional feature)
Technology Line Printer; Thermal Transfer
View Details
For Receipt, Label Printers : C series - KD2003-CAFW00A - ROHM Semiconductor GmbH
Specs
Features RoHS
Applications Labels
Printing Rate 150 mm/sec (354 in/min)
View Details