IKON Office Solutions, Inc. Ricoh Pro C700EX

Description
Application & Environment Build your business with high-speed color Output black-and-white speed of up to 75ppm and color speeds up to 70ppm The Ricoh Pro C700EX has a standard/maximum paper capacity of 5,300 sheets Standard 2GB RAM with a 160GB Hard Disk Drive 600dpi printing resolution Maximum paper size of 12" x 18" The EFI Fiery E-8100 Print Server provides high-quality color with precise control, ensuring fast performance for complex and color-intensive projects. The Ricoh Pro C700EX is a high-speed, color-enabled MFP that offers high-performance copying, printing, scanning in both black & white and color, as well as comprehensive collating and finishing options. To satisfy mid- to high-volume customers, the Pro C700EX outputs 70ppm color and 75ppm B&W and features a 5,300-sheet standard paper capacity. The Pro C700EX is intended for use in large workgroups or small departments where it can be shared by multiple users as a networked printer and scanner, and as a walk-up copier and scanning station. In most cases, the Pro C700EX can replace multiple existing copiers, printers and scanners, reducing the overall copy/print footprint and making device management much simpler. The Pro C700EX is also ideal for light production environments that have insufficient volume to justify expensive production color devices, yet have the need to produce quality color in a staffed environment.
Description
Application & Environment Build your business with high-speed color Output black-and-white speed of up to 75ppm and color speeds up to 70ppm The Ricoh Pro C700EX has a standard/maximum paper capacity of 5,300 sheets Standard 2GB RAM with a 160GB Hard Disk Drive 600dpi printing resolution Maximum paper size of 12" x 18" The EFI Fiery E-8100 Print Server provides high-quality color with precise control, ensuring fast performance for complex and color-intensive projects. The Ricoh Pro C700EX is a high-speed, color-enabled MFP that offers high-performance copying, printing, scanning in both black & white and color, as well as comprehensive collating and finishing options. To satisfy mid- to high-volume customers, the Pro C700EX outputs 70ppm color and 75ppm B&W and features a 5,300-sheet standard paper capacity. The Pro C700EX is intended for use in large workgroups or small departments where it can be shared by multiple users as a networked printer and scanner, and as a walk-up copier and scanning station. In most cases, the Pro C700EX can replace multiple existing copiers, printers and scanners, reducing the overall copy/print footprint and making device management much simpler. The Pro C700EX is also ideal for light production environments that have insufficient volume to justify expensive production color devices, yet have the need to produce quality color in a staffed environment.

Suppliers

Company
Product
Description
Supplier Links
Application & Environment Build your business with high-speed color Output black-and-white speed of up to 75ppm and color speeds up to 70ppm The Ricoh Pro C700EX has a standard/maximum paper capacity of 5,300 sheets Standard 2GB RAM with a 160GB Hard Disk Drive 600dpi printing resolution Maximum paper size of 12" x 18" The EFI Fiery E-8100 Print Server provides high-quality color with precise control, ensuring fast performance for complex and color-intensive projects. The Ricoh Pro C700EX is a high-speed, color-enabled MFP that offers high-performance copying, printing, scanning in both black & white and color, as well as comprehensive collating and finishing options. To satisfy mid- to high-volume customers, the Pro C700EX outputs 70ppm color and 75ppm B&W and features a 5,300-sheet standard paper capacity. The Pro C700EX is intended for use in large workgroups or small departments where it can be shared by multiple users as a networked printer and scanner, and as a walk-up copier and scanning station. In most cases, the Pro C700EX can replace multiple existing copiers, printers and scanners, reducing the overall copy/print footprint and making device management much simpler. The Pro C700EX is also ideal for light production environments that have insufficient volume to justify expensive production color devices, yet have the need to produce quality color in a staffed environment.

Application & Environment
Build your business with high-speed color

  • Output black-and-white speed of up to 75ppm and color speeds up to 70ppm
  • The Ricoh Pro C700EX has a standard/maximum paper capacity of 5,300 sheets
  • Standard 2GB RAM with a 160GB Hard Disk Drive
  • 600dpi printing resolution
  • Maximum paper size of 12" x 18"
  • The EFI Fiery E-8100 Print Server provides high-quality color with precise control, ensuring fast performance for complex and color-intensive projects.

The Ricoh Pro C700EX is a high-speed, color-enabled MFP that offers high-performance copying, printing, scanning in both black & white and color, as well as comprehensive collating and finishing options. To satisfy mid- to high-volume customers, the Pro C700EX outputs 70ppm color and 75ppm B&W and features a 5,300-sheet standard paper capacity.
The Pro C700EX is intended for use in large workgroups or small departments where it can be shared by multiple users as a networked printer and scanner, and as a walk-up copier and scanning station. In most cases, the Pro C700EX can replace multiple existing copiers, printers and scanners, reducing the overall copy/print footprint and making device management much simpler. The Pro C700EX is also ideal for light production environments that have insufficient volume to justify expensive production color devices, yet have the need to produce quality color in a staffed environment.

Supplier's Site

Technical Specifications

  IKON Office Solutions, Inc.
Product Category Industrial Printing Equipment
Product Number Ricoh Pro C700EX
Features Color Printing; Copy/Scan
Unlock Full Specs
to access all available technical data

Similar Products

Direct Thermal POS Printer, 180dpi, USB/Ethernet, TW power cord - 96PR-220-UE-D-T - Advantech
Specs
Technology Direct Thermal
Applications Receipt / POS / Kiosk
Printing Rate 220 mm/sec (520 in/min)
View Details
Flexographic Printer - FlexPrint Mini - BELL-MARK Corporation
Specs
Mounting Options Stand-alone
Features Industrial Metal Housing
Technology Flexography
View Details
Zebra Desktop Printer - G-Series - MPI Label Systems
Specs
Mounting Options Stand-alone
Features Color Printing; Cutter; Memory / Storage; Programmable
Technology Direct Thermal; Thermal Transfer (optional feature)
View Details
Label Printer - ELP-I - IDENTCO International
IDENTCO International
Specs
Mounting Options Stand-alone
Features Cutter (optional feature)
Technology Thermal Transfer
View Details