IKON Office Solutions, Inc. Ricoh Pro 907

Description
Application & Environment Highly Reliable Production Printing Up to 90ppm output speed Up to 1200 dpi resolution Articulating 10.4" Full Color LCD panel Standard 3,000-sheet paper supply, with a maximum of 8,050-sheets Maximum paper size of 13" x 18" Choose from a variety of professional finishing options that lets you keep more work in-house, boost productivity and cut outsourcing costs MICR (Magnetic Ink Character Recognition) version available The Ricoh Pro 907 delivers uninterrupted performance you need to handle peak volume more easily, improve redundancy and meet tight deadlines for extremely large jobs. Handle peak production times for bank statements, invoices, bills, purchase orders, packing lists, order confirmations and other documents. Maximize throughput with a robust, 1.7 GHz/1.4 GHz twin-CPU print controller that supports variable data printing, Web-based job management, mixplex jobs and other critical requirements for smooth production printing. Improve processing speed with an enhanced memory architecture, including 1 GB RAM standard and two 160 GB Hard Drives. Designed to meet the unique needs of data centers, service bureaus, digital printers and other production print specialists, the Ricoh Pro 907 black & white laser printer provides a powerful combination of speed, reliability and operational efficiency. The Ricoh Pro 907 handles an average monthly volume of 200,000 and maximum monthly volume of 1,000,000 impressions; and is also a viable choice for enterprises/universi ties implementing a distributed print model in which smaller volumes of documents are output closer to the point of need.
Description
Application & Environment Highly Reliable Production Printing Up to 90ppm output speed Up to 1200 dpi resolution Articulating 10.4" Full Color LCD panel Standard 3,000-sheet paper supply, with a maximum of 8,050-sheets Maximum paper size of 13" x 18" Choose from a variety of professional finishing options that lets you keep more work in-house, boost productivity and cut outsourcing costs MICR (Magnetic Ink Character Recognition) version available The Ricoh Pro 907 delivers uninterrupted performance you need to handle peak volume more easily, improve redundancy and meet tight deadlines for extremely large jobs. Handle peak production times for bank statements, invoices, bills, purchase orders, packing lists, order confirmations and other documents. Maximize throughput with a robust, 1.7 GHz/1.4 GHz twin-CPU print controller that supports variable data printing, Web-based job management, mixplex jobs and other critical requirements for smooth production printing. Improve processing speed with an enhanced memory architecture, including 1 GB RAM standard and two 160 GB Hard Drives. Designed to meet the unique needs of data centers, service bureaus, digital printers and other production print specialists, the Ricoh Pro 907 black & white laser printer provides a powerful combination of speed, reliability and operational efficiency. The Ricoh Pro 907 handles an average monthly volume of 200,000 and maximum monthly volume of 1,000,000 impressions; and is also a viable choice for enterprises/universi ties implementing a distributed print model in which smaller volumes of documents are output closer to the point of need.

Suppliers

Company
Product
Description
Supplier Links
Application & Environment Highly Reliable Production Printing Up to 90ppm output speed Up to 1200 dpi resolution Articulating 10.4" Full Color LCD panel Standard 3,000-sheet paper supply, with a maximum of 8,050-sheets Maximum paper size of 13" x 18" Choose from a variety of professional finishing options that lets you keep more work in-house, boost productivity and cut outsourcing costs MICR (Magnetic Ink Character Recognition) version available The Ricoh Pro 907 delivers uninterrupted performance you need to handle peak volume more easily, improve redundancy and meet tight deadlines for extremely large jobs. Handle peak production times for bank statements, invoices, bills, purchase orders, packing lists, order confirmations and other documents. Maximize throughput with a robust, 1.7 GHz/1.4 GHz twin-CPU print controller that supports variable data printing, Web-based job management, mixplex jobs and other critical requirements for smooth production printing. Improve processing speed with an enhanced memory architecture, including 1 GB RAM standard and two 160 GB Hard Drives. Designed to meet the unique needs of data centers, service bureaus, digital printers and other production print specialists, the Ricoh Pro 907 black & white laser printer provides a powerful combination of speed, reliability and operational efficiency. The Ricoh Pro 907 handles an average monthly volume of 200,000 and maximum monthly volume of 1,000,000 impressions; and is also a viable choice for enterprises/universi ties implementing a distributed print model in which smaller volumes of documents are output closer to the point of need.

Application & Environment
Highly Reliable Production Printing

  • Up to 90ppm output speed
  • Up to 1200 dpi resolution
  • Articulating 10.4" Full Color LCD panel
  • Standard 3,000-sheet paper supply, with a maximum of 8,050-sheets
  • Maximum paper size of 13" x 18"
  • Choose from a variety of professional finishing options that lets you keep more work in-house, boost productivity and cut outsourcing costs
  • MICR (Magnetic Ink Character Recognition) version available

The Ricoh Pro 907 delivers uninterrupted performance you need to handle peak volume more easily, improve redundancy and meet tight deadlines for extremely large jobs. Handle peak production times for bank statements, invoices, bills, purchase orders, packing lists, order confirmations and other documents. Maximize throughput with a robust, 1.7 GHz/1.4 GHz twin-CPU print controller that supports variable data printing, Web-based job management, mixplex jobs and other critical requirements for smooth production printing. Improve processing speed with an enhanced memory architecture, including 1 GB RAM standard and two 160 GB Hard Drives.

Designed to meet the unique needs of data centers, service bureaus, digital printers and other production print specialists, the Ricoh Pro 907 black & white laser printer provides a powerful combination of speed, reliability and operational efficiency.

The Ricoh Pro 907 handles an average monthly volume of 200,000 and maximum monthly volume of 1,000,000 impressions; and is also a viable choice for enterprises/universities implementing a distributed print model in which smaller volumes of documents are output closer to the point of need.

Supplier's Site

Technical Specifications

  IKON Office Solutions, Inc.
Product Category Industrial Printing Equipment
Product Number Ricoh Pro 907
Resolution 1200 dpi
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Options Stand-alone
Features Programmable
Technology Screen Printer
View Details
Printers and Peripherals - Lab equip acc data writer USB-P25/01 - Mettler-Toledo Technologies GmbH
Specs
Technology Dot Matrix
Media Handling Paper
Digital Interface Serial/Digital; USB
View Details
Diagraph, an ITW Company
Specs
Mounting Options Stand-alone
Features Cutter (optional feature); Industrial Metal Housing; Memory / Storage; Programmable; Application Software Included
Technology Direct Thermal; Thermal Transfer
View Details