IKON Office Solutions, Inc. Ricoh Pro 907EX

Description
Application & Environment Maximum Efficiency, Production-Class Performance Up to 90ppm output speed Up to 1200 dpi resolution Articulating 10.5" LCD color touch panel Standard 3,000-sheet paper supply, with a maximum of 8,050-sheets Standard 1.5GB RAM and 320GB HDD Maximum paper size of 13" x 18" First Copy Out Time of 3.5 seconds Choose from a variety of professional finishing options that lets you keep more work in-house, boost productivity and cut outsourcing costs The Ricoh Aficio Pro 907EX device makes quick work of the largest jobs with output speeds of up to 90 pages-per-minute in black and white. The Pro 907EX boasts a standard 320GB Hard Disk Drive and 1.5GB of memory. The Pro 907EX model also comes standard with a 100-sheet ARDF and a standard paper capacity of 3,000 sheets that can be expanded to 8,050-sheets with optional accessories. The articulating 10.5" color LCD touch panel provides large graphics, intuitive menus and a tilting screen for convenient viewing. The Pro 907EX is focused more on high volume, cost-conscious, general office environments. The Pro 907EX offers access to all the same controller technologies and finishing accessories as its faster sister models, but its lower price and slower speed make it suitable for large corporate departments with up to 100 users. The Pro 907EX can also be implemented in the centralized production environment, where skilled operators are involved and the workflows are more complex. The Pro 907EX is the perfect fit for this environment because it is a true high volume production solution, with an average monthly volume of 75,000 to 500,000 and maximum monthly volume of 1,000,000 impressions.This environment relies on cost-effective document printing, with advanced finishing. In particular, the Pro Series’ in-line Ring Binder and Perfect Binder can offer production-level productivity that can initiate the replacement of less efficient legacy equipment.
Description
Application & Environment Maximum Efficiency, Production-Class Performance Up to 90ppm output speed Up to 1200 dpi resolution Articulating 10.5" LCD color touch panel Standard 3,000-sheet paper supply, with a maximum of 8,050-sheets Standard 1.5GB RAM and 320GB HDD Maximum paper size of 13" x 18" First Copy Out Time of 3.5 seconds Choose from a variety of professional finishing options that lets you keep more work in-house, boost productivity and cut outsourcing costs The Ricoh Aficio Pro 907EX device makes quick work of the largest jobs with output speeds of up to 90 pages-per-minute in black and white. The Pro 907EX boasts a standard 320GB Hard Disk Drive and 1.5GB of memory. The Pro 907EX model also comes standard with a 100-sheet ARDF and a standard paper capacity of 3,000 sheets that can be expanded to 8,050-sheets with optional accessories. The articulating 10.5" color LCD touch panel provides large graphics, intuitive menus and a tilting screen for convenient viewing. The Pro 907EX is focused more on high volume, cost-conscious, general office environments. The Pro 907EX offers access to all the same controller technologies and finishing accessories as its faster sister models, but its lower price and slower speed make it suitable for large corporate departments with up to 100 users. The Pro 907EX can also be implemented in the centralized production environment, where skilled operators are involved and the workflows are more complex. The Pro 907EX is the perfect fit for this environment because it is a true high volume production solution, with an average monthly volume of 75,000 to 500,000 and maximum monthly volume of 1,000,000 impressions.This environment relies on cost-effective document printing, with advanced finishing. In particular, the Pro Series’ in-line Ring Binder and Perfect Binder can offer production-level productivity that can initiate the replacement of less efficient legacy equipment.

Suppliers

Company
Product
Description
Supplier Links
Application & Environment Maximum Efficiency, Production-Class Performance Up to 90ppm output speed Up to 1200 dpi resolution Articulating 10.5" LCD color touch panel Standard 3,000-sheet paper supply, with a maximum of 8,050-sheets Standard 1.5GB RAM and 320GB HDD Maximum paper size of 13" x 18" First Copy Out Time of 3.5 seconds Choose from a variety of professional finishing options that lets you keep more work in-house, boost productivity and cut outsourcing costs The Ricoh Aficio Pro 907EX device makes quick work of the largest jobs with output speeds of up to 90 pages-per-minute in black and white. The Pro 907EX boasts a standard 320GB Hard Disk Drive and 1.5GB of memory. The Pro 907EX model also comes standard with a 100-sheet ARDF and a standard paper capacity of 3,000 sheets that can be expanded to 8,050-sheets with optional accessories. The articulating 10.5" color LCD touch panel provides large graphics, intuitive menus and a tilting screen for convenient viewing. The Pro 907EX is focused more on high volume, cost-conscious, general office environments. The Pro 907EX offers access to all the same controller technologies and finishing accessories as its faster sister models, but its lower price and slower speed make it suitable for large corporate departments with up to 100 users. The Pro 907EX can also be implemented in the centralized production environment, where skilled operators are involved and the workflows are more complex. The Pro 907EX is the perfect fit for this environment because it is a true high volume production solution, with an average monthly volume of 75,000 to 500,000 and maximum monthly volume of 1,000,000 impressions.This environment relies on cost-effective document printing, with advanced finishing. In particular, the Pro Series’ in-line Ring Binder and Perfect Binder can offer production-level productivity that can initiate the replacement of less efficient legacy equipment.

Application & Environment
Maximum Efficiency, Production-Class Performance

  • Up to 90ppm output speed
  • Up to 1200 dpi resolution
  • Articulating 10.5" LCD color touch panel
  • Standard 3,000-sheet paper supply, with a maximum of 8,050-sheets
  • Standard 1.5GB RAM and 320GB HDD
  • Maximum paper size of 13" x 18"
  • First Copy Out Time of 3.5 seconds
  • Choose from a variety of professional finishing options that lets you keep more work in-house, boost productivity and cut outsourcing costs

The Ricoh Aficio Pro 907EX device makes quick work of the largest jobs with output speeds of up to 90 pages-per-minute in black and white. The Pro 907EX boasts a standard 320GB Hard Disk Drive and 1.5GB of memory. The Pro 907EX model also comes standard with a 100-sheet ARDF and a standard paper capacity of 3,000 sheets that can be expanded to 8,050-sheets with optional accessories. The articulating 10.5" color LCD touch panel provides large graphics, intuitive menus and a tilting screen for convenient viewing.
The Pro 907EX is focused more on high volume, cost-conscious, general office environments. The Pro 907EX offers access to all the same controller technologies and finishing accessories as its faster sister models, but its lower price and slower speed make it suitable for large corporate departments with up to 100 users.
The Pro 907EX can also be implemented in the centralized production environment, where skilled operators are involved and the workflows are more complex. The Pro 907EX is the perfect fit for this environment because it is a true high volume production solution, with an average monthly volume of 75,000 to 500,000 and maximum monthly volume of 1,000,000 impressions.This environment relies on cost-effective document printing, with advanced finishing. In particular, the Pro Series’ in-line Ring Binder and Perfect Binder can offer production-level productivity that can initiate the replacement of less efficient legacy equipment.

Supplier's Site

Technical Specifications

  IKON Office Solutions, Inc.
Product Category Industrial Printing Equipment
Product Number Ricoh Pro 907EX
Features Copy/Scan
Unlock Full Specs
to access all available technical data

Similar Products

Direct Thermal POS Printer, 180dpi, USB/Ethernet, US power cord - 96PR-220-UE-D - Advantech
Specs
Technology Direct Thermal
Applications Receipt / POS / Kiosk
Printing Rate 220 mm/sec (520 in/min)
View Details
InkJet Unit - Cryovac Bag Coder - BELL-MARK Corporation
Specs
Mounting Options Stand-alone
Features Industrial Metal Housing
Technology Ink Jet
View Details
Citizen Systems America Corporation
Specs
Mounting Options Panel Mount
Features Cutter
Technology Line Printer; Thermal Transfer
View Details
1 Inch Type High-Speed Thermal Printhead for Date Code Printers - TH3001-2P1W00A - ROHM Semiconductor GmbH
Specs
Features RoHS
Printing Rate 1000 mm/sec (2362 in/min)
Printing Width 32 mm (1.26 inch)
View Details