IKON Office Solutions, Inc. Ricoh Aficio MP 2000

Description
Application & Environment Super G3 modem with speedy three-seconds-per-pa ge output 1,600-sheet max paper capacity Speedy 21 ppm printing Sends faxes directly from your PC with LAN Fax Rapid speeds and controls that allow wide-ranging flexibility Environmentally friendly features Optional 50-Sheet Automatic Reversing Document Feeder (ARDF) The Ricoh Aficio MP 2000 is a four-in-one device designed to speed up and simplify document management. It comes in two different configurations: the Aficio 2000 with 16MB RAM and the Aficio 2000SPF with 384MB RAM. Both models will help save time, money, worry, paper, and the environment. Save Time No scrambling for info. Use the LDAP server to retrieve fax numbers and e-mail addresses from your corporate address book. Save Money No need for postage and overnight delivery charges. Just scan hardcopy documents and send them directly to recipients’ e-mail addresses. Save Worry No more lost or misplaced files. Securely share confidential documents in the form of encrypted PDFs. Save Paper No dealing with cumbersome hardcopy. Reduce paper use by automatically forwarding inbound faxes directly to e-mail addresses or network folders. An e-mail notification alerts you when a fax has arrived. Save the Environment Ricoh continues its long-standing commitment to developing office solutions with environmentally friendly and superior energy- and supply-saving features, without compromising productivity, including: • Quick Start-Up (QSU) Technology • Power-saving Sleep Mode • Duplex and Combine Copy Modes • Toner Recycling • Low Noise Levels • Minimal Ozone Emissions • Restriction of Hazardous Substances Compliant (RoHS) To offer the best to today's office, a mutifunctional printing, scanning, copying, and faxing system must provide the best of all worlds. It should be simple to operate, yet have varied functionality; print at break-neck speeds, yet produce brilliant image quality; offer tight document security, yet be easily accessible. The MP 2000 meets these demands and then takes leading-edge design a step further with its environmentlly friendly features. The Ricoh Aficio MP 2000 Helps Save Time, Money, Worry...and the Environment
Description
Application & Environment Super G3 modem with speedy three-seconds-per-pa ge output 1,600-sheet max paper capacity Speedy 21 ppm printing Sends faxes directly from your PC with LAN Fax Rapid speeds and controls that allow wide-ranging flexibility Environmentally friendly features Optional 50-Sheet Automatic Reversing Document Feeder (ARDF) The Ricoh Aficio MP 2000 is a four-in-one device designed to speed up and simplify document management. It comes in two different configurations: the Aficio 2000 with 16MB RAM and the Aficio 2000SPF with 384MB RAM. Both models will help save time, money, worry, paper, and the environment. Save Time No scrambling for info. Use the LDAP server to retrieve fax numbers and e-mail addresses from your corporate address book. Save Money No need for postage and overnight delivery charges. Just scan hardcopy documents and send them directly to recipients’ e-mail addresses. Save Worry No more lost or misplaced files. Securely share confidential documents in the form of encrypted PDFs. Save Paper No dealing with cumbersome hardcopy. Reduce paper use by automatically forwarding inbound faxes directly to e-mail addresses or network folders. An e-mail notification alerts you when a fax has arrived. Save the Environment Ricoh continues its long-standing commitment to developing office solutions with environmentally friendly and superior energy- and supply-saving features, without compromising productivity, including: • Quick Start-Up (QSU) Technology • Power-saving Sleep Mode • Duplex and Combine Copy Modes • Toner Recycling • Low Noise Levels • Minimal Ozone Emissions • Restriction of Hazardous Substances Compliant (RoHS) To offer the best to today's office, a mutifunctional printing, scanning, copying, and faxing system must provide the best of all worlds. It should be simple to operate, yet have varied functionality; print at break-neck speeds, yet produce brilliant image quality; offer tight document security, yet be easily accessible. The MP 2000 meets these demands and then takes leading-edge design a step further with its environmentlly friendly features. The Ricoh Aficio MP 2000 Helps Save Time, Money, Worry...and the Environment

Suppliers

Company
Product
Description
Supplier Links
Application & Environment Super G3 modem with speedy three-seconds-per-pa ge output 1,600-sheet max paper capacity Speedy 21 ppm printing Sends faxes directly from your PC with LAN Fax Rapid speeds and controls that allow wide-ranging flexibility Environmentally friendly features Optional 50-Sheet Automatic Reversing Document Feeder (ARDF) The Ricoh Aficio MP 2000 is a four-in-one device designed to speed up and simplify document management. It comes in two different configurations: the Aficio 2000 with 16MB RAM and the Aficio 2000SPF with 384MB RAM. Both models will help save time, money, worry, paper, and the environment. Save Time No scrambling for info. Use the LDAP server to retrieve fax numbers and e-mail addresses from your corporate address book. Save Money No need for postage and overnight delivery charges. Just scan hardcopy documents and send them directly to recipients’ e-mail addresses. Save Worry No more lost or misplaced files. Securely share confidential documents in the form of encrypted PDFs. Save Paper No dealing with cumbersome hardcopy. Reduce paper use by automatically forwarding inbound faxes directly to e-mail addresses or network folders. An e-mail notification alerts you when a fax has arrived. Save the Environment Ricoh continues its long-standing commitment to developing office solutions with environmentally friendly and superior energy- and supply-saving features, without compromising productivity, including: • Quick Start-Up (QSU) Technology • Power-saving Sleep Mode • Duplex and Combine Copy Modes • Toner Recycling • Low Noise Levels • Minimal Ozone Emissions • Restriction of Hazardous Substances Compliant (RoHS) To offer the best to today's office, a mutifunctional printing, scanning, copying, and faxing system must provide the best of all worlds. It should be simple to operate, yet have varied functionality; print at break-neck speeds, yet produce brilliant image quality; offer tight document security, yet be easily accessible. The MP 2000 meets these demands and then takes leading-edge design a step further with its environmentlly friendly features. The Ricoh Aficio MP 2000 Helps Save Time, Money, Worry...and the Environment

Application & Environment

  • Super G3 modem with speedy three-seconds-per-page output
  • 1,600-sheet max paper capacity
  • Speedy 21 ppm printing
  • Sends faxes directly from your PC with LAN Fax
  • Rapid speeds and controls that allow wide-ranging flexibility
  • Environmentally friendly features
  • Optional 50-Sheet Automatic Reversing Document Feeder (ARDF)

The Ricoh Aficio MP 2000 is a four-in-one device designed to speed up and simplify document management. It comes in two different configurations: the Aficio 2000 with 16MB RAM and the Aficio 2000SPF with 384MB RAM. Both models will help save time, money, worry, paper, and the environment.

Save Time
No scrambling for info. Use the LDAP server to retrieve fax numbers and e-mail addresses from your corporate address book.

Save Money
No need for postage and overnight delivery charges. Just scan hardcopy documents and send them directly to recipients’ e-mail addresses.

Save Worry
No more lost or misplaced files. Securely share confidential documents in the form of encrypted PDFs.

Save Paper
No dealing with cumbersome hardcopy. Reduce paper use by automatically forwarding inbound faxes directly to e-mail addresses or network folders. An e-mail notification alerts you when a fax has arrived.

Save the Environment
Ricoh continues its long-standing commitment to developing office solutions with environmentally friendly and superior energy- and supply-saving features, without compromising productivity, including:

• Quick Start-Up (QSU) Technology • Power-saving Sleep Mode • Duplex and Combine Copy Modes • Toner Recycling • Low Noise Levels • Minimal Ozone Emissions • Restriction of Hazardous Substances Compliant (RoHS)


To offer the best to today's office, a mutifunctional printing, scanning, copying, and faxing system must provide the best of all worlds. It should be simple to operate, yet have varied functionality; print at break-neck speeds, yet produce brilliant image quality; offer tight document security, yet be easily accessible. The MP 2000 meets these demands and then takes leading-edge design a step further with its environmentlly friendly features.
The Ricoh Aficio MP 2000 Helps Save Time, Money, Worry...and the Environment

Supplier's Site

Technical Specifications

  IKON Office Solutions, Inc.
Product Category Industrial Printing Equipment
Product Number Ricoh Aficio MP 2000
Features Copy/Scan
Unlock Full Specs
to access all available technical data

Similar Products

Direct Thermal POS Printer, 180dpi, USB/Ethernet, TW power cord - 96PR-220-UE-D-T - Advantech
Specs
Technology Direct Thermal
Applications Receipt / POS / Kiosk
Printing Rate 220 mm/sec (520 in/min)
View Details
Continuous Inkjet Printers - alphaJET 5 - GEM Gravure Company, Inc.
Specs
Mounting Options Stand-alone
Technology Ink Jet
View Details
Intermittent Online Thermal Printer - 107M - Open Date Systems, Inc.
Specs
Mounting Options Stand-alone
Features Memory / Storage
Technology Thermal Transfer
View Details