IKON Office Solutions, Inc. Ricoh Pro C901s

Description
Application & Environment Maximum productivity for high volume environments Print at 90-pages-per-minute regardless of media type, weight or when duplexing—and always at true 1200 x 1200 dpi resolution for outstanding quality Standard 100-sheet Automatic Document Feeder Maximum paper capacity of 11,000 sheets with optional accessories Near-offset results with Ricoh’s PxP™ chemical toners and oil-less fusing technology. Smaller, more uniform toner particles deliver sharper images and better fill with a matte finish for commercial-quality output. Integrated Paper Library holds 1000 stocks (100 active) for custom fine tuning, and ease of use 13" x 19" maximum media size in new Large Capacity Tray Achieve consistent image quality with advanced image stabilization, single direction development, mechanical paper registration, enhanced fusing technologies, automatic calibration adjustments, and more. Operating at 90ppm, regardless of media weight, the Pro C901s Graphic Arts Edition Graphic Arts Edition model offers copy, print, scan, store and send functionality. This next generation color production system is built on many of the proven and reliable technologies found in its predecessor, the Pro C900s, but offers significant improvements in many areas - notably output quality, media handling and reliability. The Ricoh Pro C901s also shares many hardware and finishing capabilities with the Pro 907EX/1107EX/1357EX Series. The maximum media weight is still 300 gsm (out of the 13" x 19" LCT), but maximum duplex weight has increased to 300 gsm, from 220 gsm on the C900 series. This model is targeted at the mid range of the color production space, typically between 75,000 to 250,000 pages per month. The Pro C901s Graphic Arts Edition with the optional Fiery E-41 print controller is suitable for customers with workflows that include hardcopy image capture/editing, print-on-demand, and electronic document distribution with basic job and/or color management requirements. Recommend the Pro C901s Graphic Arts Edition connected to the more powerful Fiery E-81 controller to environments with print/scan/copy needs and similarly sophisticated applications like variable data printing, advanced imposition/compositi on jobs integrating digital and scanned originals, and again, precise color management.
Description
Application & Environment Maximum productivity for high volume environments Print at 90-pages-per-minute regardless of media type, weight or when duplexing—and always at true 1200 x 1200 dpi resolution for outstanding quality Standard 100-sheet Automatic Document Feeder Maximum paper capacity of 11,000 sheets with optional accessories Near-offset results with Ricoh’s PxP™ chemical toners and oil-less fusing technology. Smaller, more uniform toner particles deliver sharper images and better fill with a matte finish for commercial-quality output. Integrated Paper Library holds 1000 stocks (100 active) for custom fine tuning, and ease of use 13" x 19" maximum media size in new Large Capacity Tray Achieve consistent image quality with advanced image stabilization, single direction development, mechanical paper registration, enhanced fusing technologies, automatic calibration adjustments, and more. Operating at 90ppm, regardless of media weight, the Pro C901s Graphic Arts Edition Graphic Arts Edition model offers copy, print, scan, store and send functionality. This next generation color production system is built on many of the proven and reliable technologies found in its predecessor, the Pro C900s, but offers significant improvements in many areas - notably output quality, media handling and reliability. The Ricoh Pro C901s also shares many hardware and finishing capabilities with the Pro 907EX/1107EX/1357EX Series. The maximum media weight is still 300 gsm (out of the 13" x 19" LCT), but maximum duplex weight has increased to 300 gsm, from 220 gsm on the C900 series. This model is targeted at the mid range of the color production space, typically between 75,000 to 250,000 pages per month. The Pro C901s Graphic Arts Edition with the optional Fiery E-41 print controller is suitable for customers with workflows that include hardcopy image capture/editing, print-on-demand, and electronic document distribution with basic job and/or color management requirements. Recommend the Pro C901s Graphic Arts Edition connected to the more powerful Fiery E-81 controller to environments with print/scan/copy needs and similarly sophisticated applications like variable data printing, advanced imposition/compositi on jobs integrating digital and scanned originals, and again, precise color management.

Suppliers

Company
Product
Description
Supplier Links
Application & Environment Maximum productivity for high volume environments Print at 90-pages-per-minute regardless of media type, weight or when duplexing—and always at true 1200 x 1200 dpi resolution for outstanding quality Standard 100-sheet Automatic Document Feeder Maximum paper capacity of 11,000 sheets with optional accessories Near-offset results with Ricoh’s PxP™ chemical toners and oil-less fusing technology. Smaller, more uniform toner particles deliver sharper images and better fill with a matte finish for commercial-quality output. Integrated Paper Library holds 1000 stocks (100 active) for custom fine tuning, and ease of use 13" x 19" maximum media size in new Large Capacity Tray Achieve consistent image quality with advanced image stabilization, single direction development, mechanical paper registration, enhanced fusing technologies, automatic calibration adjustments, and more. Operating at 90ppm, regardless of media weight, the Pro C901s Graphic Arts Edition Graphic Arts Edition model offers copy, print, scan, store and send functionality. This next generation color production system is built on many of the proven and reliable technologies found in its predecessor, the Pro C900s, but offers significant improvements in many areas - notably output quality, media handling and reliability. The Ricoh Pro C901s also shares many hardware and finishing capabilities with the Pro 907EX/1107EX/1357EX Series. The maximum media weight is still 300 gsm (out of the 13" x 19" LCT), but maximum duplex weight has increased to 300 gsm, from 220 gsm on the C900 series. This model is targeted at the mid range of the color production space, typically between 75,000 to 250,000 pages per month. The Pro C901s Graphic Arts Edition with the optional Fiery E-41 print controller is suitable for customers with workflows that include hardcopy image capture/editing, print-on-demand, and electronic document distribution with basic job and/or color management requirements. Recommend the Pro C901s Graphic Arts Edition connected to the more powerful Fiery E-81 controller to environments with print/scan/copy needs and similarly sophisticated applications like variable data printing, advanced imposition/compositi on jobs integrating digital and scanned originals, and again, precise color management.

Application & Environment
Maximum productivity for high volume environments

  • Print at 90-pages-per-minute regardless of media type, weight or when duplexing—and always at true 1200 x 1200 dpi resolution for outstanding quality
  • Standard 100-sheet Automatic Document Feeder
  • Maximum paper capacity of 11,000 sheets with optional accessories
  • Near-offset results with Ricoh’s PxP™ chemical toners and oil-less fusing technology. Smaller, more uniform toner particles deliver sharper images and better fill with a matte finish for commercial-quality output.
  • Integrated Paper Library holds 1000 stocks (100 active) for custom fine tuning, and ease of use
  • 13" x 19" maximum media size in new Large Capacity Tray
  • Achieve consistent image quality with advanced image stabilization, single direction development, mechanical paper registration, enhanced fusing technologies, automatic calibration adjustments, and more.

Operating at 90ppm, regardless of media weight, the Pro C901s Graphic Arts Edition Graphic Arts Edition model offers copy, print, scan, store and send functionality. This next generation color production system is built on many of the proven and reliable technologies found in its predecessor, the Pro C900s, but offers significant improvements in many areas - notably output quality, media handling and reliability. The Ricoh Pro C901s also shares many hardware and finishing capabilities with the Pro 907EX/1107EX/1357EX Series. The maximum media weight is still 300 gsm (out of the 13" x 19" LCT), but maximum duplex weight has increased to 300 gsm, from 220 gsm on the C900 series. This model is targeted at the mid range of the color production space, typically between 75,000 to 250,000 pages per month.
The Pro C901s Graphic Arts Edition with the optional Fiery E-41 print controller is suitable for customers with workflows that include hardcopy image capture/editing, print-on-demand, and electronic document distribution with basic job and/or color management requirements. Recommend the Pro C901s Graphic Arts Edition connected to the more powerful Fiery E-81 controller to environments with print/scan/copy needs and similarly sophisticated applications like variable data printing, advanced imposition/composition jobs integrating digital and scanned originals, and again, precise color management.

Supplier's Site

Technical Specifications

  IKON Office Solutions, Inc.
Product Category Industrial Printing Equipment
Product Number Ricoh Pro C901s
Features Color Printing
Unlock Full Specs
to access all available technical data

Similar Products

Direct Thermal POS Printer, 180dpi, USB/Ethernet, US power cord - 96PR-220-UE-D - Advantech
Specs
Technology Direct Thermal
Applications Receipt / POS / Kiosk
Printing Rate 220 mm/sec (520 in/min)
View Details
Specs
Mounting Options Stand-alone
Features Programmable
Technology Screen Printer
View Details
Printers and Peripherals - Lab equip acc data writer RS-P28/03 - Mettler-Toledo Technologies GmbH
Specs
Technology Dot Matrix
Media Handling Paper
Digital Interface Serial/Digital; RS232
View Details
Diagraph, an ITW Company
Specs
Mounting Options Stand-alone
Features Memory / Storage
Technology Direct Thermal; Thermal Transfer (optional feature)
View Details