IKON Office Solutions, Inc. Ricoh Pro C720s

Description
Application & Environment Capable, cost-effective color production Output black-and-white and color speeds of up to 72ppm The Ricoh Pro C720s holds 2,500 sheets in the standard configuration and up to 11,000 sheets with optional paper supplies Standard 2GB RAM with a 500GB Hard Disk Drive 1,200 x 1,200dpi printing resolution Maximum paper size of 13" x 19.2" with optional accessories The Pro C720s handles heavy media weights—up to 110 lb. Cover through the 13" x 19.2" Large Capacity Tray—without slowing down, so you can reduce turnaround time for direct mail, Variable Data Printing (VDP) and other applications that require heavier media The Ricoh Pro C720s is a mid-range, production-level printing system for Commercial Printers and Data Centers. This model combines Corporate In-plant Printers/CRDs, the features and capabilities of heavy-duty systems at the price of a light-production machine. With the ability to print 72ppm and output a wide variety of fully finished print applications, your customers can now satisfy specific requirements of their customers and eliminate the need for time-consuming, offline work. The RICOH Pro C720s is ideal for print-for-pay shops, CRDs and other environments that need to take on more color jobs and grow revenue. Ensure long, uninterrupted print runs with the ability to replace toner bottles and reload media trays without stopping in-progress jobs. With all options, the Pro C720s holds up to 11,000 input sheets and handles output up to 13,000 sheets.
Description
Application & Environment Capable, cost-effective color production Output black-and-white and color speeds of up to 72ppm The Ricoh Pro C720s holds 2,500 sheets in the standard configuration and up to 11,000 sheets with optional paper supplies Standard 2GB RAM with a 500GB Hard Disk Drive 1,200 x 1,200dpi printing resolution Maximum paper size of 13" x 19.2" with optional accessories The Pro C720s handles heavy media weights—up to 110 lb. Cover through the 13" x 19.2" Large Capacity Tray—without slowing down, so you can reduce turnaround time for direct mail, Variable Data Printing (VDP) and other applications that require heavier media The Ricoh Pro C720s is a mid-range, production-level printing system for Commercial Printers and Data Centers. This model combines Corporate In-plant Printers/CRDs, the features and capabilities of heavy-duty systems at the price of a light-production machine. With the ability to print 72ppm and output a wide variety of fully finished print applications, your customers can now satisfy specific requirements of their customers and eliminate the need for time-consuming, offline work. The RICOH Pro C720s is ideal for print-for-pay shops, CRDs and other environments that need to take on more color jobs and grow revenue. Ensure long, uninterrupted print runs with the ability to replace toner bottles and reload media trays without stopping in-progress jobs. With all options, the Pro C720s holds up to 11,000 input sheets and handles output up to 13,000 sheets.

Suppliers

Company
Product
Description
Supplier Links
Application & Environment Capable, cost-effective color production Output black-and-white and color speeds of up to 72ppm The Ricoh Pro C720s holds 2,500 sheets in the standard configuration and up to 11,000 sheets with optional paper supplies Standard 2GB RAM with a 500GB Hard Disk Drive 1,200 x 1,200dpi printing resolution Maximum paper size of 13" x 19.2" with optional accessories The Pro C720s handles heavy media weights—up to 110 lb. Cover through the 13" x 19.2" Large Capacity Tray—without slowing down, so you can reduce turnaround time for direct mail, Variable Data Printing (VDP) and other applications that require heavier media The Ricoh Pro C720s is a mid-range, production-level printing system for Commercial Printers and Data Centers. This model combines Corporate In-plant Printers/CRDs, the features and capabilities of heavy-duty systems at the price of a light-production machine. With the ability to print 72ppm and output a wide variety of fully finished print applications, your customers can now satisfy specific requirements of their customers and eliminate the need for time-consuming, offline work. The RICOH Pro C720s is ideal for print-for-pay shops, CRDs and other environments that need to take on more color jobs and grow revenue. Ensure long, uninterrupted print runs with the ability to replace toner bottles and reload media trays without stopping in-progress jobs. With all options, the Pro C720s holds up to 11,000 input sheets and handles output up to 13,000 sheets.

Application & Environment
Capable, cost-effective color production

  • Output black-and-white and color speeds of up to 72ppm
  • The Ricoh Pro C720s holds 2,500 sheets in the standard configuration and up to 11,000 sheets with optional paper supplies
  • Standard 2GB RAM with a 500GB Hard Disk Drive
  • 1,200 x 1,200dpi printing resolution
  • Maximum paper size of 13" x 19.2" with optional accessories
  • The Pro C720s handles heavy media weights—up to 110 lb. Cover through the 13" x 19.2" Large Capacity Tray—without slowing down, so you can reduce turnaround time for direct mail, Variable Data Printing (VDP) and other applications that require heavier media

The Ricoh Pro C720s is a mid-range, production-level printing system for Commercial Printers and Data Centers. This model combines Corporate In-plant Printers/CRDs, the features and capabilities of heavy-duty systems at the price of a light-production machine. With the ability to print 72ppm and output a wide variety of fully finished print applications, your customers can now satisfy specific requirements of their customers and eliminate the need for time-consuming, offline work.
The RICOH Pro C720s is ideal for print-for-pay shops, CRDs and other environments that need to take on more color jobs and grow revenue. Ensure long, uninterrupted print runs with the ability to replace toner bottles and reload media trays without stopping in-progress jobs. With all options, the Pro C720s holds up to 11,000 input sheets and handles output up to 13,000 sheets.

Supplier's Site

Technical Specifications

  IKON Office Solutions, Inc.
Product Category Industrial Printing Equipment
Product Number Ricoh Pro C720s
Features Color Printing
Unlock Full Specs
to access all available technical data

Similar Products

Direct Thermal POS Printer, 180dpi, USB/Ethernet, US power cord - 96PR-220-UE-D - Advantech
Specs
Technology Direct Thermal
Applications Receipt / POS / Kiosk
Printing Rate 220 mm/sec (520 in/min)
View Details
InkJet Unit - Cryovac Bag Coder - BELL-MARK Corporation
Specs
Mounting Options Stand-alone
Features Industrial Metal Housing
Technology Ink Jet
View Details
Citizen Systems America Corporation
Specs
Mounting Options Panel Mount
Technology Dot Matrix; Thermal Transfer; Serial Dot Matrix
Applications Graphics; Receipt / POS / Kiosk; POS & Data Acquisition Peripherals
View Details
Thermal Printhead for Large-sized, High-speed Label Printers with The Heat-historical-control - KD3002-RQFW00A - ROHM Semiconductor GmbH
Specs
Features RoHS
Applications Labels
Printing Rate 300 mm/sec (709 in/min)
View Details