IKON Office Solutions, Inc. Datasheets for Computer Printers and Plotters

Computer printers and plotters are used to output industrial data in printed form.
Computer Printers and Plotters: Learn more

Product Name Notes
Application & Environment 21-ppm print speeds in black & white (LTR) 600 x 600 dpi resolution for high quality printing Standard paper capacity of 350-sheets, with a maximum of 1,350...
Application & Environment 40-ppm/50-ppm for both Full-color and Black & White 4 standard configurations available on each model: Base, T1, T2/X, & LC Multi-bit technology delivers graphics quality output with...
Application & Environment Copying speed 4 ppm D size, 2 ppm E size 600 dpi with 256-greyscales Auto Synchro Cutting Three optional paper sources Print directly from CAD workstation with...
Application & Environment Entry-level color laser printer Small footprint allows the printer to fit in tight spaces Easy maintenance with All-In-One Print Cartridge technology Standard duplexing for the output of...
Application & Environment Fast 45 pages per minute to speed through every job Ledger-size (11" x 17") printing and diverse paper handling Powerful 466 MHz processor and hard drive Standard...
Application & Environment Fast black and white printing at 25 pages per minute Versatile functionality in one compact device 600-dpi resolution with 256-level grayscale for superior image quality on all...
Application & Environment Fast print speed of 45 ppm for all your document needs Warms up in less than 45 seconds and delivers first prints in just 8.5 seconds Prints...
Application & Environment More powerful processor featuring the latest version of Ricoh’s GW Controller Architecture Enhanced data encryption capabilities Newly designed control panel with Suspend/Resume key Windows Vista and XPS...
Application & Environment Output black-and-white and color speeds of up to 31ppm 550-Sheet Paper Tray & 100-Sheet Bypass Tray 512 MB RAM 60 GB Hard Disk Drive USB Host Interface...
Application & Environment Output black-and-white speed of up to 10ppm 2-Roll Paper Feeder comes Standard, with an additional 2-Roll Paper Feeder and 2-drawer paper cassette trays as optional accessories 1,024MB...
Application & Environment Output black-and-white speed of up to 17ppm Standard 350-sheet paper supply, with a maximum of 1,350-sheets Standard Memory of 16MB 600dpi printing resolution Maximum paper size of...
Application & Environment Output black-and-white speeds of up to 31ppm 550-Sheet Paper Tray & 100-Sheet Bypass Tray 256 MB RAM 40 GB Hard Disk Drive USB Host Interface Ricoh USB...
Application & Environment Output black-and-white speeds of up to 60ppm while producing color outputs of up to 55ppm This MFP holds 3,400 sheets in the standard configuration and up to...
Application & Environment Output color and black & white speeds of up to 20ppm Standard 600-sheet paper capacity, with a maximum of 1,600 sheets with optional accessories Standard 50-sheet ARDF...
Application & Environment Output color and black & white speeds of up to 30ppm Standard 1,200-sheet paper capacity, with a maximum of 4,400 sheets with optional accessories Standard 50-sheet Automatic...
Application & Environment Output color and black & white speeds of up to 32ppm Standard 650-sheet paper capacity, with a maximum of 2,600 sheets with optional accessories Standard 50-sheet ARDF...
Application & Environment Output color and black & white speeds of up to 45ppm Standard 1,200-sheet paper capacity, with a maximum of 4,400 sheets with optional accessories Standard 100-sheet Automatic...
Application & Environment Reach a maximum output speed of 37 pages-per-minute Achieve powerful connectivity with a 466 MHz controller and 256 MB RAM Standard Increase productivity with a first print...
Application & Environment Space Saving Single Footprint 600 dpi, 256 Levels of Gray Scale Extensive Image Editing Sorting (Rotate Sorting for up to 18" x 24") Auto Synchro Cutting Stamping...
Application & Environment Super G3 modem with speedy three-seconds-per-pa ge output 1,600-sheet max paper capacity Speedy 21 ppm printing Sends faxes directly from your PC with LAN Fax Rapid speeds...
Application & Environment True 1200 x 1200 dpi resolution Standard 4,300-sheet paper supply, with a maximum of 8,300-sheets Standard 512 MB RAM and 160 GB Hard Disk Drive Maximum paper...
Application & Environment Up to 1200 dpi print resolution Standard 3,400-sheet paper supply, with a maximum of 7,400-sheets Standard 2GB RAM and 320 GB Hard Disk Drive Maximum paper size...
Application & Environment Up to 1200 x 1200 dpi resolution Standard 600-sheet paper supply, with a maximum of 1,600-sheets Standard 256 MB RAM upgradeable to 512 MB Maximum paper size...
Application & Environment Up to 2400 x 600 dpi resolution Standard 1,100-sheet paper supply, with a maximum of 3,100-sheets Up to 768 MB RAM and 40 GB Hard Disk Drive...
Application & Environment Up to 2400 x 600 dpi resolution Standard 1,200-sheet paper supply, with a maximum of 4,400-sheets Up to 768 MB RAM and 40 GB Hard Disk Drive...
Application & Environment Up to 26-ppm, printing speeds for both full-color and black & white Standard high-speed Duplexing True 1200 x 1200 dpi resolution for high quality prints Standard paper...
Application & Environment A Color Copier that is Versatile and Productive Output color and black & white speeds of up to 35ppm Standard 1,200-sheet paper capacity, with a maximum of...
Application & Environment Color Copier with Fast Print Speed Up to 1200 dpi print resolution Standard 3,400-sheet paper supply, with a maximum of 7,400-sheets Standard 2GB RAM and 320 GB...
Application & Environment Essential productivity for the efficient office Output color and black & white speeds of up to 42ppm Standard 650-sheet paper capacity, with a maximum of 2,600 sheets...
Application & Environment Exceptional MFP for the value-driven office Up to 2400 x 600 dpi resolution Standard 1,200-sheet paper supply, with a maximum of 4,400-sheets Up to 768 MB RAM...
Application & Environment Exceptional MFP for the value-driven office Up to 600 x 600 dpi resolution Standard 1,200-sheet paper supply, with a maximum of 4,400-sheets Up to 768 MB RAM...
Application & Environment Fast, convenient desktop printing Print black & white documents with exceptional speed at 50 pages per-minute Ensure crisp, clean results on every page with image quality up...
Application & Environment including cover insertion and the ability to combine multiple finishing options; for example, users can configure their systems with a 9-bin mailbox on top of the saddle...
Application & Environment Multifunctional productivity in a single footprint Output black-and-white speed of up to 14ppm 2-Roll Paper Feeder comes Standard, with an additional 2-Roll Paper Feeder and 2-drawer paper...
Application & Environment Outstanding color with exceptional versatility Output color and black & white speeds of up to 55ppm Standard 1,200-sheet paper capacity, with a maximum of 4,400 sheets with...
Application & Environment Powerful system offers superior speed and unsurpassed performance with professional results True 1200 x 1200 dpi resolution Standard 4,300-sheet paper supply, with a maximum of 8,300-sheets Standard...
Application & Environment The strategic goal for the Aficio MP C2051 is to enhance Ricoh’s competitiveness and increase TDV (Total Document Volume) by offering a wide range of solutions and...
Overview Designed to meet intensvie workload requirements Prints crisp black-and-white and color documents at 26 ppm Handles a variety of documents up to legal size Delivers true 1200 x 1200...
Overview Speedy 75-pages per minute output SmartNetMonitor enables users to monitor the status of network printing devices Diverse paper handling for maximum flexibility Powerful 866 MHz processor The Ricoh Aficio™
Overview The Large Workgroup's Solution to Heavy Workloads Designed to meet intensvie workload requirements Prints crisp black-and-white and color documents at 31 ppm Handles a variety of documents up to...
Super G3 modem with speedy three-seconds-per-pa ge output 1,600-sheet max paper capacity Efficient 16 ppm printing Sends faxes directly from your PC with LAN Fax Rapid speeds and controls that...
True 1200 x 1200 dpi resolution Standard 4,300-sheet paper supply, with a maximum of 8,300-sheets Standard 512 MB RAM and 160 GB Hard Disk Drive Maximum paper size of 12"...
Up to 2400 x 600 dpi resolution Standard 1,100-sheet paper supply, with a maximum of 3,100-sheets Up to 768 MB RAM and 40 GB Hard Disk Drive Maximum paper size...