IKON Office Solutions, Inc. Ricoh Pro C901

Description
Application & Environment Print at 90-pages-per-minute regardless of media type, weight or when duplexing—and always at true 1200 x 1200 dpi resolution for outstanding quality Maximum paper capacity of 11,000 sheets with optional accessories Near-offset results with Ricoh’s PxP™ chemical toners and oil-less fusing technology. Smaller, more uniform toner particles deliver sharper images and better fill with a matte finish for commercial-quality output. Integrated Paper Library holds 1000 stocks (100 active) for custom fine tuning, and ease of use 13" x 19" maximum media size in new Large Capacity Tray Achieve consistent image quality with advanced image stabilization, single direction development, mechanical paper registration, enhanced fusing technologies, automatic calibration adjustments, and more. Operating at 90ppm, regardless of media weight, the Pro C901 Graphic Arts Edition is the printer-only version. This next generation color production system is built on many of the proven and reliable technologies found in its predecessor, the Pro C900, but offers significant improvements in many areas - notably output quality, media handling and reliability. The Ricoh Pro C901 also shares many hardware and finishing capabilities with the Pro 907EX/1107EX/1357EX Series. The maximum media weight is still 300 gsm (out of the 13" x 19" LCT), but maximum duplex weight has increased to 300 gsm, from 220 gsm on the C900 series. This model is targeted at the mid range of the color production space, typically between 75,000 to 250,000 pages per month. The Pro C901 Graphic Arts Edition with the optional Fiery E-41 print controller is recommended to customers with print-only workflows and relatively straightforward job and/or color management requirements. The E-41 controller supports EFI's latest OS, Fiery System 9 Release 2, to provide powerful job controls such as the Graphic Arts Package and SeeQuence Impose. Recommend stepping up to the more robust Fiery E-81 controller (also running Fiery System 9 Release 2) to print-only environments with greater data processing needs to support multitasking (RIPing one job while processing a second while printing a third) as well as more sophisticated applications such as variable data printing, complex document assembly, and precise color matching/simulation needs. Maximum productivity for high volume environments
Description
Application & Environment Print at 90-pages-per-minute regardless of media type, weight or when duplexing—and always at true 1200 x 1200 dpi resolution for outstanding quality Maximum paper capacity of 11,000 sheets with optional accessories Near-offset results with Ricoh’s PxP™ chemical toners and oil-less fusing technology. Smaller, more uniform toner particles deliver sharper images and better fill with a matte finish for commercial-quality output. Integrated Paper Library holds 1000 stocks (100 active) for custom fine tuning, and ease of use 13" x 19" maximum media size in new Large Capacity Tray Achieve consistent image quality with advanced image stabilization, single direction development, mechanical paper registration, enhanced fusing technologies, automatic calibration adjustments, and more. Operating at 90ppm, regardless of media weight, the Pro C901 Graphic Arts Edition is the printer-only version. This next generation color production system is built on many of the proven and reliable technologies found in its predecessor, the Pro C900, but offers significant improvements in many areas - notably output quality, media handling and reliability. The Ricoh Pro C901 also shares many hardware and finishing capabilities with the Pro 907EX/1107EX/1357EX Series. The maximum media weight is still 300 gsm (out of the 13" x 19" LCT), but maximum duplex weight has increased to 300 gsm, from 220 gsm on the C900 series. This model is targeted at the mid range of the color production space, typically between 75,000 to 250,000 pages per month. The Pro C901 Graphic Arts Edition with the optional Fiery E-41 print controller is recommended to customers with print-only workflows and relatively straightforward job and/or color management requirements. The E-41 controller supports EFI's latest OS, Fiery System 9 Release 2, to provide powerful job controls such as the Graphic Arts Package and SeeQuence Impose. Recommend stepping up to the more robust Fiery E-81 controller (also running Fiery System 9 Release 2) to print-only environments with greater data processing needs to support multitasking (RIPing one job while processing a second while printing a third) as well as more sophisticated applications such as variable data printing, complex document assembly, and precise color matching/simulation needs. Maximum productivity for high volume environments

Suppliers

Company
Product
Description
Supplier Links
Application & Environment Print at 90-pages-per-minute regardless of media type, weight or when duplexing—and always at true 1200 x 1200 dpi resolution for outstanding quality Maximum paper capacity of 11,000 sheets with optional accessories Near-offset results with Ricoh’s PxP™ chemical toners and oil-less fusing technology. Smaller, more uniform toner particles deliver sharper images and better fill with a matte finish for commercial-quality output. Integrated Paper Library holds 1000 stocks (100 active) for custom fine tuning, and ease of use 13" x 19" maximum media size in new Large Capacity Tray Achieve consistent image quality with advanced image stabilization, single direction development, mechanical paper registration, enhanced fusing technologies, automatic calibration adjustments, and more. Operating at 90ppm, regardless of media weight, the Pro C901 Graphic Arts Edition is the printer-only version. This next generation color production system is built on many of the proven and reliable technologies found in its predecessor, the Pro C900, but offers significant improvements in many areas - notably output quality, media handling and reliability. The Ricoh Pro C901 also shares many hardware and finishing capabilities with the Pro 907EX/1107EX/1357EX Series. The maximum media weight is still 300 gsm (out of the 13" x 19" LCT), but maximum duplex weight has increased to 300 gsm, from 220 gsm on the C900 series. This model is targeted at the mid range of the color production space, typically between 75,000 to 250,000 pages per month. The Pro C901 Graphic Arts Edition with the optional Fiery E-41 print controller is recommended to customers with print-only workflows and relatively straightforward job and/or color management requirements. The E-41 controller supports EFI's latest OS, Fiery System 9 Release 2, to provide powerful job controls such as the Graphic Arts Package and SeeQuence Impose. Recommend stepping up to the more robust Fiery E-81 controller (also running Fiery System 9 Release 2) to print-only environments with greater data processing needs to support multitasking (RIPing one job while processing a second while printing a third) as well as more sophisticated applications such as variable data printing, complex document assembly, and precise color matching/simulation needs. Maximum productivity for high volume environments

Application & Environment

  • Print at 90-pages-per-minute regardless of media type, weight or when duplexing—and always at true 1200 x 1200 dpi resolution for outstanding quality
  • Maximum paper capacity of 11,000 sheets with optional accessories
  • Near-offset results with Ricoh’s PxP™ chemical toners and oil-less fusing technology. Smaller, more uniform toner particles deliver sharper images and better fill with a matte finish for commercial-quality output.
  • Integrated Paper Library holds 1000 stocks (100 active) for custom fine tuning, and ease of use
  • 13" x 19" maximum media size in new Large Capacity Tray
  • Achieve consistent image quality with advanced image stabilization, single direction development, mechanical paper registration, enhanced fusing technologies, automatic calibration adjustments, and more.

Operating at 90ppm, regardless of media weight, the Pro C901 Graphic Arts Edition is the printer-only version. This next generation color production system is built on many of the proven and reliable technologies found in its predecessor, the Pro C900, but offers significant improvements in many areas - notably output quality, media handling and reliability. The Ricoh Pro C901 also shares many hardware and finishing capabilities with the Pro 907EX/1107EX/1357EX Series. The maximum media weight is still 300 gsm (out of the 13" x 19" LCT), but maximum duplex weight has increased to 300 gsm, from 220 gsm on the C900 series. This model is targeted at the mid range of the color production space, typically between 75,000 to 250,000 pages per month.
The Pro C901 Graphic Arts Edition with the optional Fiery E-41 print controller is recommended to customers with print-only workflows and relatively straightforward job and/or color management requirements. The E-41 controller supports EFI's latest OS, Fiery System 9 Release 2, to provide powerful job controls such as the Graphic Arts Package and SeeQuence Impose. Recommend stepping up to the more robust Fiery E-81 controller (also running Fiery System 9 Release 2) to print-only environments with greater data processing needs to support multitasking (RIPing one job while processing a second while printing a third) as well as more sophisticated applications such as variable data printing, complex document assembly, and precise color matching/simulation needs.
Maximum productivity for high volume environments

Supplier's Site

Technical Specifications

  IKON Office Solutions, Inc.
Product Category Industrial Printing Equipment
Product Number Ricoh Pro C901
Features Color Printing
Unlock Full Specs
to access all available technical data

Similar Products

Direct Thermal POS Printer, 180dpi, USB/Ethernet, US power cord - 96PR-220-UE-D - Advantech
Specs
Technology Direct Thermal
Applications Receipt / POS / Kiosk
Printing Rate 220 mm/sec (520 in/min)
View Details
Specs
Mounting Options Stand-alone
Features Programmable
Technology Screen Printer
View Details
Diagraph, an ITW Company
Specs
Mounting Options Stand-alone
Features Memory / Storage; Programmable; Application Software Included
Technology Direct Thermal; Thermal Transfer (optional feature)
View Details