IKON Office Solutions, Inc. Ricoh Pro C900

Description
Application & Environment Output black-and-white and color speeds of up to 90ppm The Ricoh Pro C900 holds 2,500 sheets in the standard configuration and up to 11,000 sheets with optional paper supplies Standard 2GB RAM with a 500GB Hard Disk Drive 1,200 x 1,200dpi printing resolution Maximum paper size of 13" x 19.2" with optional accessories The Pro C900 handles heavy media weights—up to 110 lb. Cover through the 13" x 19.2" Large Capacity Tray—without slowing down, so you can reduce turnaround time for direct mail, Variable Data Printing (VDP) and other applications that require heavier media The Ricoh Pro C900 is a high-end, production-level printing system for Commercial Printers and Data Centers. This model combines Corporate In-plant Printers/CRDs, the features and capabilities of heavy-duty systems at the price of a light-production machine. With the ability to print 90 pages/minute (ppm) and output a wide variety of fully finished print applications, your customers can now satisfy the demand for perfect-bound books, folded and stapled newsletters, postcards with variable data, and tabbed presentation kits. The Ricoh Pro C900 comes standard with the industry-leading EFI Fiery print server and its Command WorkStation interface to provide customers with a proven front end that ensures efficient file preparation and job make-ready. With the optional EFI Digital StoreFront, your customers can provide their clients with a web-enabled sales, order entry and job submission tool that streamlines the entire process. Ricoh also provides best-in-class workflow solutions from world-class partners to address each and every step in the production printing workflow. The Ricoh Pro C900 is the ideal POD system. Production-level printing requires a lot more than four-color output. The ability to print on heavy stocks—without any loss in productivity—is essential, as is the ability to finish each application with little or no manual intervention. Improve Capacity and Build Your Business
Description
Application & Environment Output black-and-white and color speeds of up to 90ppm The Ricoh Pro C900 holds 2,500 sheets in the standard configuration and up to 11,000 sheets with optional paper supplies Standard 2GB RAM with a 500GB Hard Disk Drive 1,200 x 1,200dpi printing resolution Maximum paper size of 13" x 19.2" with optional accessories The Pro C900 handles heavy media weights—up to 110 lb. Cover through the 13" x 19.2" Large Capacity Tray—without slowing down, so you can reduce turnaround time for direct mail, Variable Data Printing (VDP) and other applications that require heavier media The Ricoh Pro C900 is a high-end, production-level printing system for Commercial Printers and Data Centers. This model combines Corporate In-plant Printers/CRDs, the features and capabilities of heavy-duty systems at the price of a light-production machine. With the ability to print 90 pages/minute (ppm) and output a wide variety of fully finished print applications, your customers can now satisfy the demand for perfect-bound books, folded and stapled newsletters, postcards with variable data, and tabbed presentation kits. The Ricoh Pro C900 comes standard with the industry-leading EFI Fiery print server and its Command WorkStation interface to provide customers with a proven front end that ensures efficient file preparation and job make-ready. With the optional EFI Digital StoreFront, your customers can provide their clients with a web-enabled sales, order entry and job submission tool that streamlines the entire process. Ricoh also provides best-in-class workflow solutions from world-class partners to address each and every step in the production printing workflow. The Ricoh Pro C900 is the ideal POD system. Production-level printing requires a lot more than four-color output. The ability to print on heavy stocks—without any loss in productivity—is essential, as is the ability to finish each application with little or no manual intervention. Improve Capacity and Build Your Business

Suppliers

Company
Product
Description
Supplier Links
Application & Environment Output black-and-white and color speeds of up to 90ppm The Ricoh Pro C900 holds 2,500 sheets in the standard configuration and up to 11,000 sheets with optional paper supplies Standard 2GB RAM with a 500GB Hard Disk Drive 1,200 x 1,200dpi printing resolution Maximum paper size of 13" x 19.2" with optional accessories The Pro C900 handles heavy media weights—up to 110 lb. Cover through the 13" x 19.2" Large Capacity Tray—without slowing down, so you can reduce turnaround time for direct mail, Variable Data Printing (VDP) and other applications that require heavier media The Ricoh Pro C900 is a high-end, production-level printing system for Commercial Printers and Data Centers. This model combines Corporate In-plant Printers/CRDs, the features and capabilities of heavy-duty systems at the price of a light-production machine. With the ability to print 90 pages/minute (ppm) and output a wide variety of fully finished print applications, your customers can now satisfy the demand for perfect-bound books, folded and stapled newsletters, postcards with variable data, and tabbed presentation kits. The Ricoh Pro C900 comes standard with the industry-leading EFI Fiery print server and its Command WorkStation interface to provide customers with a proven front end that ensures efficient file preparation and job make-ready. With the optional EFI Digital StoreFront, your customers can provide their clients with a web-enabled sales, order entry and job submission tool that streamlines the entire process. Ricoh also provides best-in-class workflow solutions from world-class partners to address each and every step in the production printing workflow. The Ricoh Pro C900 is the ideal POD system. Production-level printing requires a lot more than four-color output. The ability to print on heavy stocks—without any loss in productivity—is essential, as is the ability to finish each application with little or no manual intervention. Improve Capacity and Build Your Business

Application & Environment

  • Output black-and-white and color speeds of up to 90ppm
  • The Ricoh Pro C900 holds 2,500 sheets in the standard configuration and up to 11,000 sheets with optional paper supplies
  • Standard 2GB RAM with a 500GB Hard Disk Drive
  • 1,200 x 1,200dpi printing resolution
  • Maximum paper size of 13" x 19.2" with optional accessories
  • The Pro C900 handles heavy media weights—up to 110 lb. Cover through the 13" x 19.2" Large Capacity Tray—without slowing down, so you can reduce turnaround time for direct mail, Variable Data Printing (VDP) and other applications that require heavier media

The Ricoh Pro C900 is a high-end, production-level printing system for Commercial Printers and Data Centers. This model combines Corporate In-plant Printers/CRDs, the features and capabilities of heavy-duty systems at the price of a light-production machine. With the ability to print 90 pages/minute (ppm) and output a wide variety of fully finished print applications, your customers can now satisfy the demand for perfect-bound books, folded and stapled newsletters, postcards with variable data, and tabbed presentation kits.
The Ricoh Pro C900 comes standard with the industry-leading EFI Fiery print server and its Command WorkStation interface to provide customers with a proven front end that ensures efficient file preparation and job make-ready. With the optional EFI Digital StoreFront, your customers can provide their clients with a web-enabled sales, order entry and job submission tool that streamlines the entire process. Ricoh also provides best-in-class workflow solutions from world-class partners to address each and every step in the production printing workflow.
The Ricoh Pro C900 is the ideal POD system. Production-level printing requires a lot more than four-color output. The ability to print on heavy stocks—without any loss in productivity—is essential, as is the ability to finish each application with little or no manual intervention.
Improve Capacity and Build Your Business

Supplier's Site

Technical Specifications

  IKON Office Solutions, Inc.
Product Category Industrial Printing Equipment
Product Number Ricoh Pro C900
Features Color Printing
Unlock Full Specs
to access all available technical data

Similar Products

Direct Thermal POS Printer, 180dpi, USB/Ethernet, TW power cord - 96PR-220-UE-D-T - Advantech
Specs
Technology Direct Thermal
Applications Receipt / POS / Kiosk
Printing Rate 220 mm/sec (520 in/min)
View Details
Specs
Mounting Options Stand-alone
Features Programmable
Technology Screen Printer
View Details
Printers and Peripherals - 88570001041 STRIP PRINTER - Mettler-Toledo Technologies GmbH
Specs
Technology Dot Matrix
Applications Strip Printer
Media Handling Paper; Roll
View Details
Diagraph, an ITW Company
Specs
Mounting Options Stand-alone
Features Cutter (optional feature); Industrial Metal Housing; Memory / Storage; Programmable; Application Software Included
Technology Direct Thermal; Thermal Transfer
View Details