CCR Containers Datasheets for Shipping Containers and Shipping Cases
Shipping containers and shipping cases include bags, boxes, buckets, barrels, ISO containers, crates, trunks and other vessels for transporting materials.
Shipping Containers and Shipping Cases: Learn more
| Product Name | Notes |
|---|---|
| • Capacities: 450 to 2500 L • Linings : Synthetic phenolic resins linings Rubber liners (ebonite, butyl) | |
| • Container in stainless steel 304 / 316 L • Automatic welding • Manhole closure with 6 SS eye bolts with brass wing nuts 1 overpressure valve 1 gas connection... | |
| • Container in stainless steel 304 / 316 L • Automatic welding • Manhole DN400 with 6 SS bolts closure system • 1 overpressure valve • 1 gas connection Hansen... | |
| • Container in stainless steel 304/316 L • Automatic welding • Manhole DN400 with 6 bolts closure system or bayonet * 1 overpressure valve * 1 nitrogen connection Hansen type... | |
| • Container in stainless steel 304 • Galvanized frame • Manhole with 6 SS eye bolts with brass wing nuts • 1 safety valve • 1 vent nipple • Additional... | |
| • Container in stainless steel 316 / 1.4401 • Carbon steel ISO frame • Manhole DN500 with 8 SS butterfly swing bolts • PTFE manhole gasket • 1 safety valve... | |
| • Container in stainless steel 316 L • Automatic welding • Manhole DN400 with 6 swing bolts closure system • 1 overpressure valve • 1 gas connection • 1 vent... | |
| • Container SS 304 III D DIN 1.4301 • Frame Galvanized steel • Manhole cover with locking ring cover • EPDM manhole gasket Top end with : * 1" nipple... | |
| • Container: SS 304 III D DIN 1.4301 • Manhole cover with 6 closing swing bolts • PTFE / Nitrile manhole gasket • 1" safety valve set at 0,34 bar... | |
| • Manhole cover with safety closure system • Clamp 51 pads for connections : pressure/vacuum safety valve manometer and air line connection Gas connection upon request Spare pad • Bottom... | |
| • Manhole DN400 with 6 bolts closure system • 1 safety valve • 1 nitrogen connection • 1 vent valve DN25 • Additional fitting upon request • 1 manhole gasket... | |
| • Manhole DN400 with 6 SS bolts closure system • 1 overpressure valve • 1 gas connection • 1 vent valve DN25 • Additional fitting upon request • Manhole gasket... | |
| • Manhole DN400 with 6 swing bolts closure system • 1 overpressure valve • 1 gas connection • 1 vent valve DN25 • Additional fitting upon request • Silicone manhole... | |
| • Manhole DN500 with 8 SS butterfly swing bolts • PTFE manhole gasket • 1 safety valve 2"1/2 • 1 rupture disc • 1 manometer • 1 air ball valve... | |
| • Material: SS-316 Ti/1.4571 Manhole flange: double groove • Internal diameter: 465 mm • Number of closures: 20 bolts • Safety system: relief valve 2 " 1/2 set a 4,4... | |
| • Material: SS-316 Manhole • Manhole diameter : 460 mm • Number of closures : 6 • Closure type : Bolts • Manhole gasket : Nitril • Manhole protection :... | |
| • Material: stainless steel 316 Ti / 1.4571 • Manlid Inside diameter: 465 mm • Closures: 20 bolts • Safety: relief valve 2 ‘’1/2 set at 7,30 bar, rupture disc... | |
| • Sainless steel 316 Ti / 1.4571 • Inside diameter: 465 mm • Number of closures: 20 bolts • Safety: relief valve 2 ‘’1/2 set at 10 bar, rupture disc... | |
| • SS- 316 Ti / 1.4571 • Manhole Flange : double groove • Internal diameter : 465 mm • Number of closures : 20 bolts • Safety system : relief... | |
| • Stainless steel 304 L / 1.4307 • Manlid inside diameter: 420 mm • Closures: 16 bolts • Safety: relief valve 1‘’1/2 set at 22 bar, rupture disc at 24,2... | |
| • Stainless steel 316 Ti MANHOLE: • Inside diameter: 465 mm • Number of closures: 20 bolts • Safety: relief valve 2 ‘’1/2 set at 7,34 bar, rupture disc at... | |
| • Tank: stainless steel 304 2B cold rolled • Frame: galvanized steel (DIN 50975) • Manhole DN 400 with 6 swing bolts • 1 EPDM manhole gasket DN 400 • | |
| •Container in stainless steel: 304L • Manhole with Oring bolted closing ring equipped with a mixing device with propeller • PE manhole gasket • 1 filling nipple • 1 vent... | |
| 1000L Multiway on 1500L cubic IBC with a dry break transfer hosing Drain system DN50 UN approved IBCs | |
| 1000L • Length (mm): 1150 • Width (mm): 1150 • Height (mm): 1140 • Tare weight (kg): 175 • Bottom valve (mm): 50 • Working pressure: 0,2 bar • Material... | |
| Capacities (L): 400 600 1000 • External diameter (mm): 1100 1100 1100 • Height (mm): 1100 1590 1910 • Tare weight (kg): 150 160 180 • Bottom valve (mm): 50... | |
| HEATED TANK 1100L electrically heated with insulation and aluminium cladding Standard specifications of UN T Tank FRAMED TANK 2500 L insulated and steam heated tank protected by specific frame MANHOLE... | |
| Manhole with 6 SS eye bolts with brass wing nuts • 1 safety valve • 1 vent nipple • Additional fitting upon request • 1 EPDM / PTFE manhole gasket... | |
| Manhole • Manhole diameter: 500mm 20in • Number of closures: 20 • Closure type: Bolts and nuts • Manhole gasket: ptfe • Manhole cover: yes Discharge • Discharge type: Top... | |
| Stainless Steel: 304 /316 In frame or not Normal or reinforced insulation Aluminium or stainless steel jacket | |
| • Capacities (L): 400 600 1000 • External diameter (mm): 1100 1100 1100 • Height (mm): 1100 1590 1910 • Tare weight (kg): 150 160 180 • Bottom valve (mm):... | |
| • Capacities: 1500 to 3000 L • External diameter (mm): 1200 / 1600 • Height (mm): 2145 / 2300 • Tare weight (kg): 200 / 480 • Bottom valve (mm):... | |
| • Capacity: 930 L • Diam.: 860 mm • Length : 2350 mm • Material: SS 304 • Manhole opening: 240 mm • Liquid and gas valves: 1"1/4 • Tare... | |
| • Container SS 304 III D • Double wall SS 304 III C DIN 1.4301 • Frame SS 304 or gal DIN 1.4301 • Manhole cover with a 2" central... | |
| • Container: SS 304 III C DIN 1.4301 • Double wall: SS 304 III C DIN 1.4301 • Frame: Steel Hot dip galvanized • Manhole cover 6 swing bolts with... |