CCR Containers Datasheets for Pressure Vessels

Pressure vessels are boilers and storage tanks that contain liquids or gases and are designed to operate at pressures above 15 psig.
Pressure Vessels: Learn more

Product Name Notes
• Container in stainless steel 316 / 1.4401 • Carbon steel ISO frame • Manhole DN500 with 8 SS butterfly swing bolts • PTFE manhole gasket • 1 safety valve...
• Manhole DN500 with 8 SS butterfly swing bolts • PTFE manhole gasket • 1 safety valve 2"1/2 • 1 rupture disc • 1 manometer • 1 air ball valve...
• Material: SS-316 Ti/1.4571 Manhole flange: double groove • Internal diameter: 465 mm • Number of closures: 20 bolts • Safety system: relief valve 2 " 1/2 set a 4,4...
• Material: stainless steel 316 Ti / 1.4571 • Manlid Inside diameter: 465 mm • Closures: 20 bolts • Safety: relief valve 2 ‘’1/2 set at 7,30 bar, rupture disc...
• Sainless steel 316 Ti / 1.4571 • Inside diameter: 465 mm • Number of closures: 20 bolts • Safety: relief valve 2 ‘’1/2 set at 10 bar, rupture disc...
• SS- 316 Ti / 1.4571 • Manhole Flange : double groove • Internal diameter : 465 mm • Number of closures : 20 bolts • Safety system : relief...
• Stainless steel 304 L / 1.4307 • Manlid inside diameter: 420 mm • Closures: 16 bolts • Safety: relief valve 1‘’1/2 set at 22 bar, rupture disc at 24,2...
• Stainless steel 316 Ti MANHOLE: • Inside diameter: 465 mm • Number of closures: 20 bolts • Safety: relief valve 2 ‘’1/2 set at 7,34 bar, rupture disc at...
HEATED TANK 1100L electrically heated with insulation and aluminium cladding Standard specifications of UN T Tank FRAMED TANK 2500 L insulated and steam heated tank protected by specific frame MANHOLE...
Manhole • Manhole diameter: 500mm 20in • Number of closures: 20 • Closure type: Bolts and nuts • Manhole gasket: ptfe • Manhole cover: yes Discharge • Discharge type: Top...
• Capacities: 1500 to 3000 L • External diameter (mm): 1200 / 1600 • Height (mm): 2145 / 2300 • Tare weight (kg): 200 / 480 • Bottom valve (mm):...
• Capacity: 930 L • Diam.: 860 mm • Length : 2350 mm • Material: SS 304 • Manhole opening: 240 mm • Liquid and gas valves: 1"1/4 • Tare...