CCR Containers Beauty Care Heating System

Description
• Capacities (L): 400 600 1000 • External diameter (mm): 1100 1100 1100 • Height (mm): 1100 1590 1910 • Tare weight (kg): 150 160 180 • Bottom valve (mm): 50 50 50 • Manhole diameter (mm): 400 • Working pressure up to: 2 bar • Material Stainless Steel: 304 or 316 L • Approvals: CE / U.N. • Auto-regulation heating cable around the tank shell and bottom. Insulation (rock wool + polyurethane) and SS jacket • Switch on/off with thermal protection and control thermostat • Thermometer with shell probe at bottom: • Working temperature: from 10 to 80°C • Power: 1,4 KW at 80°C • Supply: 220 V, 16 A
Description
• Capacities (L): 400 600 1000 • External diameter (mm): 1100 1100 1100 • Height (mm): 1100 1590 1910 • Tare weight (kg): 150 160 180 • Bottom valve (mm): 50 50 50 • Manhole diameter (mm): 400 • Working pressure up to: 2 bar • Material Stainless Steel: 304 or 316 L • Approvals: CE / U.N. • Auto-regulation heating cable around the tank shell and bottom. Insulation (rock wool + polyurethane) and SS jacket • Switch on/off with thermal protection and control thermostat • Thermometer with shell probe at bottom: • Working temperature: from 10 to 80°C • Power: 1,4 KW at 80°C • Supply: 220 V, 16 A

Suppliers

Company
Product
Description
Supplier Links
Beauty Care - Heating System - CCR Containers
Redmond, WA, USA
Beauty Care
Heating System
Beauty Care Heating System
• Capacities (L): 400 600 1000 • External diameter (mm): 1100 1100 1100 • Height (mm): 1100 1590 1910 • Tare weight (kg): 150 160 180 • Bottom valve (mm): 50 50 50 • Manhole diameter (mm): 400 • Working pressure up to: 2 bar • Material Stainless Steel: 304 or 316 L • Approvals: CE / U.N. • Auto-regulation heating cable around the tank shell and bottom. Insulation (rock wool + polyurethane) and SS jacket • Switch on/off with thermal protection and control thermostat • Thermometer with shell probe at bottom: • Working temperature: from 10 to 80°C • Power: 1,4 KW at 80°C • Supply: 220 V, 16 A
• Capacities (L):4006001000
• External diameter (mm):110011001100
• Height (mm):110015901910
• Tare weight (kg):150160180
• Bottom valve (mm):505050
• Manhole diameter (mm):400
• Working pressure up to:2 bar
• Material Stainless Steel:304 or 316 L
• Approvals:CE / U.N.
• Auto-regulation heating cable around the tank shell and bottom. Insulation (rock wool + polyurethane) and SS jacket
• Switch on/off with thermal protection and control thermostat
• Thermometer with shell probe at bottom:
• Working temperature:from 10 to 80°C
• Power:1,4 KW at 80°C
• Supply:220 V, 16 A
Supplier's Site

Technical Specifications

  CCR Containers
Product Category Industrial Containers
Product Number Heating System
Product Name Beauty Care
Application Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details