CCR Containers Food Processing Steam Heating System

Description
1000L • Length (mm): 1150 • Width (mm): 1150 • Height (mm): 1140 • Tare weight (kg): 175 • Bottom valve (mm): 50 • Working pressure: 0,2 bar • Material Stainless Steel: 304 • Steam area 0,45 sqm welded at bottom of the tank • Working temperature: up to 100°C • Working pressure for steam system: 2 bar • In and out connection: 1" BSP
Description
1000L • Length (mm): 1150 • Width (mm): 1150 • Height (mm): 1140 • Tare weight (kg): 175 • Bottom valve (mm): 50 • Working pressure: 0,2 bar • Material Stainless Steel: 304 • Steam area 0,45 sqm welded at bottom of the tank • Working temperature: up to 100°C • Working pressure for steam system: 2 bar • In and out connection: 1" BSP

Suppliers

Company
Product
Description
Supplier Links
Food Processing - Steam Heating System - CCR Containers
Redmond, WA, USA
Food Processing
Steam Heating System
Food Processing Steam Heating System
1000L • Length (mm): 1150 • Width (mm): 1150 • Height (mm): 1140 • Tare weight (kg): 175 • Bottom valve (mm): 50 • Working pressure: 0,2 bar • Material Stainless Steel: 304 • Steam area 0,45 sqm welded at bottom of the tank • Working temperature: up to 100°C • Working pressure for steam system: 2 bar • In and out connection: 1" BSP

1000L
• Length (mm): 1150
• Width (mm): 1150
• Height (mm): 1140
• Tare weight (kg): 175
• Bottom valve (mm): 50
• Working pressure: 0,2 bar
• Material Stainless Steel: 304
• Steam area 0,45 sqm welded at bottom of the tank
• Working temperature: up to 100°C
• Working pressure for steam system: 2 bar
• In and out connection: 1" BSP

Supplier's Site
• Container: SS 304 III C DIN 1.4301 • Double wall: SS 304 III C DIN 1.4301 • Frame: Steel Hot dip galvanized • Manhole cover 6 swing bolts with 6 swing bolts • PTFE/EPDM manhole gasket • Top end with : 1" safety valve +0,65 / -0,05 bar 1" BSP vent 2" Kamlock • Bottom draining system with 3" butterfly valve with 2" adaptor and plug • Steam heating system. 2 x 1" BSP connections (inlet / outlet)
• Container: SS 304 III C DIN 1.4301
• Double wall: SS 304 III C DIN 1.4301
• Frame: Steel Hot dip galvanized
• Manhole cover 6 swing bolts with 6 swing bolts
• PTFE/EPDM manhole gasket
• Top end with :
  • 1" safety valve +0,65 / -0,05 bar
  • 1" BSP vent
  • 2" Kamlock
• Bottom draining system with 3" butterfly valve with 2" adaptor and plug
• Steam heating system. 2 x 1" BSP connections (inlet / outlet)
Supplier's Site

Technical Specifications

  CCR Containers
Product Category Industrial Containers
Product Number Steam Heating System
Product Name Food Processing
Application Shipping
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details