CCR Containers Chemical 2500L Portable Tank UN T21

Description
• Material: stainless steel 316 Ti / 1.4571 • Manlid Inside diameter: 465 mm • Closures: 20 bolts • Safety: relief valve 2 ‘’1/2 set at 7,30 bar, rupture disc at 8,07 bar, manometer 0/10 bar • Liquid line: ball valve 1’’1/2 on dip tube • Gas line: ball valve ¾’’ • Spare ports: 2 x double fittings 1’’1/2 & 2’’ with blind flanges • Connections: PN16 flanges
Description
• Material: stainless steel 316 Ti / 1.4571 • Manlid Inside diameter: 465 mm • Closures: 20 bolts • Safety: relief valve 2 ‘’1/2 set at 7,30 bar, rupture disc at 8,07 bar, manometer 0/10 bar • Liquid line: ball valve 1’’1/2 on dip tube • Gas line: ball valve ¾’’ • Spare ports: 2 x double fittings 1’’1/2 & 2’’ with blind flanges • Connections: PN16 flanges

Suppliers

Company
Product
Description
Supplier Links
• Material: stainless steel 316 Ti / 1.4571 • Manlid Inside diameter: 465 mm • Closures: 20 bolts • Safety: relief valve 2 ‘’1/2 set at 7,30 bar, rupture disc at 8,07 bar, manometer 0/10 bar • Liquid line: ball valve 1’’1/2 on dip tube • Gas line: ball valve ¾’’ • Spare ports: 2 x double fittings 1’’1/2 & 2’’ with blind flanges • Connections: PN16 flanges

• Material: stainless steel 316 Ti / 1.4571

• Manlid Inside diameter: 465 mm
• Closures: 20 bolts
• Safety: relief valve 2 ‘’1/2 set at 7,30 bar, rupture disc at 8,07 bar, manometer 0/10 bar
• Liquid line: ball valve 1’’1/2 on dip tube
• Gas line: ball valve ¾’’
• Spare ports: 2 x double fittings 1’’1/2 & 2’’ with blind flanges
• Connections: PN16 flanges

Supplier's Site

Technical Specifications

  CCR Containers
Product Category Industrial Containers
Product Number 2500L Portable Tank UN T21
Product Name Chemical
Application Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1786373 - RS Components, Ltd.
Specs
Features Shielded; ESD
Height 5.98 inch (152 mm)
Length 5.98 inch (152 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details