CCR Containers Datasheets for Storage Tanks and Process Tanks
Storage tanks and process tanks are bulk containers of varying size and configuration.
Storage Tanks and Process Tanks: Learn more
| Product Name | Notes |
|---|---|
| • Capacities: 450 to 2500 L • Linings : Synthetic phenolic resins linings Rubber liners (ebonite, butyl) | |
| • Container in stainless steel 304 / 316 L • Automatic welding • Manhole closure with 6 SS eye bolts with brass wing nuts 1 overpressure valve 1 gas connection... | |
| • Container in stainless steel 304 / 316 L • Automatic welding • Manhole DN400 with 6 SS bolts closure system • 1 overpressure valve • 1 gas connection Hansen... | |
| • Container in stainless steel 304/316 L • Automatic welding • Manhole DN400 with 6 bolts closure system or bayonet * 1 overpressure valve * 1 nitrogen connection Hansen type... | |
| • Container in stainless steel 304 • Galvanized frame • Manhole with 6 SS eye bolts with brass wing nuts • 1 safety valve • 1 vent nipple • Additional... | |
| • Container in stainless steel 316 / 1.4401 • Carbon steel ISO frame • Manhole DN500 with 8 SS butterfly swing bolts • PTFE manhole gasket • 1 safety valve... | |
| • Container in stainless steel 316 L • Automatic welding • Manhole DN400 with 6 swing bolts closure system • 1 overpressure valve • 1 gas connection • 1 vent... | |
| • Container SS 304 III D DIN 1.4301 • Frame Galvanized steel • Manhole cover with locking ring cover • EPDM manhole gasket Top end with : * 1" nipple... | |
| • Container: SS 304 III D DIN 1.4301 • Manhole cover with 6 closing swing bolts • PTFE / Nitrile manhole gasket • 1" safety valve set at 0,34 bar... | |
| • Manhole cover with safety closure system • Clamp 51 pads for connections : pressure/vacuum safety valve manometer and air line connection Gas connection upon request Spare pad • Bottom... | |
| • Manhole DN400 with 6 bolts closure system • 1 safety valve • 1 nitrogen connection • 1 vent valve DN25 • Additional fitting upon request • 1 manhole gasket... | |
| • Manhole DN400 with 6 SS bolts closure system • 1 overpressure valve • 1 gas connection • 1 vent valve DN25 • Additional fitting upon request • Manhole gasket... | |
| • Manhole DN400 with 6 swing bolts closure system • 1 overpressure valve • 1 gas connection • 1 vent valve DN25 • Additional fitting upon request • Silicone manhole... | |
| • Manhole DN500 with 8 SS butterfly swing bolts • PTFE manhole gasket • 1 safety valve 2"1/2 • 1 rupture disc • 1 manometer • 1 air ball valve... | |
| • Material: SS-316 Ti/1.4571 Manhole flange: double groove • Internal diameter: 465 mm • Number of closures: 20 bolts • Safety system: relief valve 2 " 1/2 set a 4,4... | |
| • Material: SS-316 Manhole • Manhole diameter : 460 mm • Number of closures : 6 • Closure type : Bolts • Manhole gasket : Nitril • Manhole protection :... | |
| • Material: stainless steel 316 Ti / 1.4571 • Manlid Inside diameter: 465 mm • Closures: 20 bolts • Safety: relief valve 2 ‘’1/2 set at 7,30 bar, rupture disc... | |
| • Sainless steel 316 Ti / 1.4571 • Inside diameter: 465 mm • Number of closures: 20 bolts • Safety: relief valve 2 ‘’1/2 set at 10 bar, rupture disc... | |
| • SS- 316 Ti / 1.4571 • Manhole Flange : double groove • Internal diameter : 465 mm • Number of closures : 20 bolts • Safety system : relief... | |
| • Stainless steel 304 L / 1.4307 • Manlid inside diameter: 420 mm • Closures: 16 bolts • Safety: relief valve 1‘’1/2 set at 22 bar, rupture disc at 24,2... | |
| • Stainless steel 316 Ti MANHOLE: • Inside diameter: 465 mm • Number of closures: 20 bolts • Safety: relief valve 2 ‘’1/2 set at 7,34 bar, rupture disc at... | |
| • Tank: stainless steel 304 2B cold rolled • Frame: galvanized steel (DIN 50975) • Manhole DN 400 with 6 swing bolts • 1 EPDM manhole gasket DN 400 • | |
| •Container in stainless steel: 304L • Manhole with Oring bolted closing ring equipped with a mixing device with propeller • PE manhole gasket • 1 filling nipple • 1 vent... | |
| 1000L Multiway on 1500L cubic IBC with a dry break transfer hosing Drain system DN50 UN approved IBCs | |
| 1000L • Length (mm): 1150 • Width (mm): 1150 • Height (mm): 1140 • Tare weight (kg): 175 • Bottom valve (mm): 50 • Working pressure: 0,2 bar • Material... | |
| Capacities (L): 400 600 1000 • External diameter (mm): 1100 1100 1100 • Height (mm): 1100 1590 1910 • Tare weight (kg): 150 160 180 • Bottom valve (mm): 50... | |
| HEATED TANK 1100L electrically heated with insulation and aluminium cladding Standard specifications of UN T Tank FRAMED TANK 2500 L insulated and steam heated tank protected by specific frame MANHOLE... | |
| Manhole with 6 SS eye bolts with brass wing nuts • 1 safety valve • 1 vent nipple • Additional fitting upon request • 1 EPDM / PTFE manhole gasket... | |
| Manhole • Manhole diameter: 500mm 20in • Number of closures: 20 • Closure type: Bolts and nuts • Manhole gasket: ptfe • Manhole cover: yes Discharge • Discharge type: Top... | |
| Stainless Steel: 304 /316 In frame or not Normal or reinforced insulation Aluminium or stainless steel jacket | |
| • Capacities (L): 400 600 1000 • External diameter (mm): 1100 1100 1100 • Height (mm): 1100 1590 1910 • Tare weight (kg): 150 160 180 • Bottom valve (mm):... | |
| • Capacities: 1500 to 3000 L • External diameter (mm): 1200 / 1600 • Height (mm): 2145 / 2300 • Tare weight (kg): 200 / 480 • Bottom valve (mm):... | |
| • Capacity: 930 L • Diam.: 860 mm • Length : 2350 mm • Material: SS 304 • Manhole opening: 240 mm • Liquid and gas valves: 1"1/4 • Tare... | |
| • Container SS 304 III D • Double wall SS 304 III C DIN 1.4301 • Frame SS 304 or gal DIN 1.4301 • Manhole cover with a 2" central... | |
| • Container: SS 304 III C DIN 1.4301 • Double wall: SS 304 III C DIN 1.4301 • Frame: Steel Hot dip galvanized • Manhole cover 6 swing bolts with... |