CCR Containers Beauty Care Cylindrical Container

Description
• Manhole DN400 with 6 bolts closure system • 1 safety valve • 1 nitrogen connection • 1 vent valve DN25 • Additional fitting upon request • 1 manhole gasket • Bottom drain with butterfly valve 1 to 3" • Gaskets : silicone, Viton, EPDM • Connection as requested (DIN, SMS, Clamp, Kamlock ...) • Synthetic protection ends on feet • Stacking ring • Conical bottom drain 120°
Description
• Manhole DN400 with 6 bolts closure system • 1 safety valve • 1 nitrogen connection • 1 vent valve DN25 • Additional fitting upon request • 1 manhole gasket • Bottom drain with butterfly valve 1 to 3" • Gaskets : silicone, Viton, EPDM • Connection as requested (DIN, SMS, Clamp, Kamlock ...) • Synthetic protection ends on feet • Stacking ring • Conical bottom drain 120°

Suppliers

Company
Product
Description
Supplier Links
Beauty Care - Cylindrical Container - CCR Containers
Redmond, WA, USA
• Manhole DN400 with 6 bolts closure system • 1 safety valve • 1 nitrogen connection • 1 vent valve DN25 • Additional fitting upon request • 1 manhole gasket • Bottom drain with butterfly valve 1 to 3" • Gaskets : silicone, Viton, EPDM • Connection as requested (DIN, SMS, Clamp, Kamlock ...) • Synthetic protection ends on feet • Stacking ring • Conical bottom drain 120°

• Manhole DN400 with 6 bolts closure system
• 1 safety valve
• 1 nitrogen connection
• 1 vent valve DN25
• Additional fitting upon request
• 1 manhole gasket
• Bottom drain with butterfly valve 1 to 3"
• Gaskets : silicone, Viton, EPDM
• Connection as requested (DIN, SMS, Clamp, Kamlock ...)
• Synthetic protection ends on feet
• Stacking ring
• Conical bottom drain 120°

Supplier's Site

Technical Specifications

  CCR Containers
Product Category Industrial Containers
Product Number Cylindrical Container
Product Name Beauty Care
Application Shipping
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details