CCR Containers Chemical Electrical Heating System

Description
• Container SS 304 III D • Double wall SS 304 III C DIN 1.4301 • Frame SS 304 or gal DIN 1.4301 • Manhole cover with a 2" central Trisure and 6 swing bolts • Perbunan (NBR) manhole gasket • Top end with : 1" safety valve +0,25 / -0,05 bar 1" BSP vent with plug 2" Trisure for filling isolation (perlite) • Bottom draining system with 3" butterfly valve Adaptor and plug upon request • Electrical heating system • Thermal insulation system • Stainless steel cladding
Description
• Container SS 304 III D • Double wall SS 304 III C DIN 1.4301 • Frame SS 304 or gal DIN 1.4301 • Manhole cover with a 2" central Trisure and 6 swing bolts • Perbunan (NBR) manhole gasket • Top end with : 1" safety valve +0,25 / -0,05 bar 1" BSP vent with plug 2" Trisure for filling isolation (perlite) • Bottom draining system with 3" butterfly valve Adaptor and plug upon request • Electrical heating system • Thermal insulation system • Stainless steel cladding

Suppliers

Company
Product
Description
Supplier Links
• Container SS 304 III D • Double wall SS 304 III C DIN 1.4301 • Frame SS 304 or gal DIN 1.4301 • Manhole cover with a 2" central Trisure and 6 swing bolts • Perbunan (NBR) manhole gasket • Top end with : 1" safety valve +0,25 / -0,05 bar 1" BSP vent with plug 2" Trisure for filling isolation (perlite) • Bottom draining system with 3" butterfly valve Adaptor and plug upon request • Electrical heating system • Thermal insulation system • Stainless steel cladding
• Container SS 304 III D
• Double wall SS 304 III C DIN 1.4301
• Frame SS 304 or gal DIN 1.4301
• Manhole cover with a 2" central Trisure and 6 swing bolts
• Perbunan (NBR) manhole gasket
• Top end with :
  • 1" safety valve +0,25 / -0,05 bar
  • 1" BSP vent with plug
  • 2" Trisure for filling isolation (perlite)
• Bottom draining system with 3" butterfly valve
Adaptor and plug upon request
• Electrical heating system
• Thermal insulation system
• Stainless steel cladding
Supplier's Site
Food Processing - Electrical Heating System - CCR Containers
Redmond, WA, USA
Capacities (L): 400 600 1000 • External diameter (mm): 1100 1100 1100 • Height (mm): 1100 1590 1910 • Tare weight (kg): 150 160 180 • Bottom valve (mm): 50 50 50 • Manhole diameter (mm): 400 • Working pressure up to: 2 bar • Material Stainless Steel: 304 or 316 L • Auto-regulation wirering sticked around the tank shell and bottom 50 mm compressed insulation (rockwool + polyurethane) and SS jacket • Switch on/off with thermal protection and control thermostat with shell probe at bottom • Working temperature from 10 to 80°C • Power 1,4 KW • Supply 220 V / 16 A

Capacities (L): 400 600 1000
• External diameter (mm): 1100 1100 1100
• Height (mm): 1100 1590 1910
• Tare weight (kg): 150 160 180
• Bottom valve (mm): 50 50 50
• Manhole diameter (mm): 400
• Working pressure up to: 2 bar
• Material Stainless Steel: 304 or 316 L
• Auto-regulation wirering sticked around the tank shell and bottom 50 mm compressed insulation (rockwool + polyurethane) and SS jacket
• Switch on/off with thermal protection and control thermostat
with shell probe at bottom
• Working temperature from 10 to 80°C
• Power 1,4 KW
• Supply 220 V / 16 A

Supplier's Site

Technical Specifications

  CCR Containers
Product Category Industrial Containers
Product Number Electrical Heating System
Product Name Chemical
Application Shipping
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details