CCR Containers Chemical Low-height Cubic

Description
• Container: SS 304 III D DIN 1.4301 • Manhole cover with 6 closing swing bolts • PTFE / Nitrile manhole gasket • 1" safety valve set at 0,34 bar • Top end with : 2" nipple 2 x 1"1/2 nipples 2" or 3 " drain valve. Outlet connection upon request • Bottom end with steam heating system 0,45 sqm
Description
• Container: SS 304 III D DIN 1.4301 • Manhole cover with 6 closing swing bolts • PTFE / Nitrile manhole gasket • 1" safety valve set at 0,34 bar • Top end with : 2" nipple 2 x 1"1/2 nipples 2" or 3 " drain valve. Outlet connection upon request • Bottom end with steam heating system 0,45 sqm

Suppliers

Company
Product
Description
Supplier Links
Chemical - Low-height Cubic - CCR Containers
Redmond, WA, USA
• Container: SS 304 III D DIN 1.4301 • Manhole cover with 6 closing swing bolts • PTFE / Nitrile manhole gasket • 1" safety valve set at 0,34 bar • Top end with : 2" nipple 2 x 1"1/2 nipples 2" or 3 " drain valve. Outlet connection upon request • Bottom end with steam heating system 0,45 sqm

• Container: SS 304 III D DIN 1.4301

• Manhole cover with 6 closing swing bolts
• PTFE / Nitrile manhole gasket
• 1" safety valve set at 0,34 bar
• Top end with :

  • 2" nipple
  • 2 x 1"1/2 nipples
  • 2" or 3 " drain valve. Outlet connection upon request

• Bottom end with steam heating system 0,45 sqm

Supplier's Site

Technical Specifications

  CCR Containers
Product Category Industrial Containers
Product Number Low-height Cubic
Product Name Chemical
Application Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details