CCR Containers Chemical Pressure Tank UN T14

Description
Manhole • Manhole diameter: 500mm 20in • Number of closures: 20 • Closure type: Bolts and nuts • Manhole gasket: ptfe • Manhole cover: yes Discharge • Discharge type: Top only • Liquid line: Ball valve / DN40 / Dip tube / 1” ½ • Gas line: Ball valve / DN20 / ¾” • Connections: Flanges PN16 Safety devices • Safety devices: 1 disc – 1 safety valve in serie • Relief valve – diameter: DN65 – 2” ½ • Relief valve setting: 4.40 Bar 64 psi • Bursting disc diameter: DN65 – 2” ½ • Bursting setting: 4.84 Bar 70 psi • Pressure gauge: 0/10 Bar – 0/150 psi
Description
Manhole • Manhole diameter: 500mm 20in • Number of closures: 20 • Closure type: Bolts and nuts • Manhole gasket: ptfe • Manhole cover: yes Discharge • Discharge type: Top only • Liquid line: Ball valve / DN40 / Dip tube / 1” ½ • Gas line: Ball valve / DN20 / ¾” • Connections: Flanges PN16 Safety devices • Safety devices: 1 disc – 1 safety valve in serie • Relief valve – diameter: DN65 – 2” ½ • Relief valve setting: 4.40 Bar 64 psi • Bursting disc diameter: DN65 – 2” ½ • Bursting setting: 4.84 Bar 70 psi • Pressure gauge: 0/10 Bar – 0/150 psi

Suppliers

Company
Product
Description
Supplier Links
Manhole • Manhole diameter: 500mm 20in • Number of closures: 20 • Closure type: Bolts and nuts • Manhole gasket: ptfe • Manhole cover: yes Discharge • Discharge type: Top only • Liquid line: Ball valve / DN40 / Dip tube / 1” ½ • Gas line: Ball valve / DN20 / ¾” • Connections: Flanges PN16 Safety devices • Safety devices: 1 disc – 1 safety valve in serie • Relief valve – diameter: DN65 – 2” ½ • Relief valve setting: 4.40 Bar 64 psi • Bursting disc diameter: DN65 – 2” ½ • Bursting setting: 4.84 Bar 70 psi • Pressure gauge: 0/10 Bar – 0/150 psi

Manhole
• Manhole diameter: 500mm 20in
• Number of closures: 20
• Closure type: Bolts and nuts
• Manhole gasket: ptfe
• Manhole cover: yes
Discharge
• Discharge type: Top only
• Liquid line: Ball valve / DN40 / Dip tube / 1” ½
• Gas line: Ball valve / DN20 / ¾”
• Connections: Flanges PN16
Safety devices
• Safety devices: 1 disc – 1 safety valve in serie
• Relief valve – diameter: DN65 – 2” ½
• Relief valve setting: 4.40 Bar 64 psi
• Bursting disc diameter: DN65 – 2” ½
• Bursting setting: 4.84 Bar 70 psi
• Pressure gauge: 0/10 Bar – 0/150 psi

Supplier's Site

Technical Specifications

  CCR Containers
Product Category Industrial Containers
Product Number Pressure Tank UN T14
Product Name Chemical
Application Shipping
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details