CCR Containers Beauty Care Asymmetrical Cone 90°

Description
• Manhole DN400 with 6 SS bolts closure system • 1 overpressure valve • 1 gas connection • 1 vent valve DN25 • Additional fitting upon request • Manhole gasket (Silicone, Viton, EPDM, ...) • Bottom drain with butterfly valve DN 50 • Connection as requested (DIN, SMS, RJT, Clamp..) • Synthetic protection ends on feet • Stacking ring • Conical bottom drain asymmetrical 90°
Description
• Manhole DN400 with 6 SS bolts closure system • 1 overpressure valve • 1 gas connection • 1 vent valve DN25 • Additional fitting upon request • Manhole gasket (Silicone, Viton, EPDM, ...) • Bottom drain with butterfly valve DN 50 • Connection as requested (DIN, SMS, RJT, Clamp..) • Synthetic protection ends on feet • Stacking ring • Conical bottom drain asymmetrical 90°

Suppliers

Company
Product
Description
Supplier Links
Beauty Care - Asymmetrical Cone 90° - CCR Containers
Redmond, WA, USA
• Manhole DN400 with 6 SS bolts closure system • 1 overpressure valve • 1 gas connection • 1 vent valve DN25 • Additional fitting upon request • Manhole gasket (Silicone, Viton, EPDM, ...) • Bottom drain with butterfly valve DN 50 • Connection as requested (DIN, SMS, RJT, Clamp..) • Synthetic protection ends on feet • Stacking ring • Conical bottom drain asymmetrical 90°

• Manhole DN400 with 6 SS bolts closure system
• 1 overpressure valve
• 1 gas connection
• 1 vent valve DN25
• Additional fitting upon request
• Manhole gasket (Silicone, Viton, EPDM, ...)
• Bottom drain with butterfly valve DN 50
• Connection as requested (DIN, SMS, RJT, Clamp..)
• Synthetic protection ends on feet
• Stacking ring
• Conical bottom drain asymmetrical 90°

Supplier's Site

Technical Specifications

  CCR Containers
Product Category Industrial Containers
Product Number Asymmetrical Cone 90°
Product Name Beauty Care
Application Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details