CCR Containers Chemical High Pressure Sphere

Description
• Stainless steel 304 L / 1.4307 • Manlid inside diameter: 420 mm • Closures: 16 bolts • Safety: relief valve 1‘’1/2 set at 22 bar, rupture disc at 24,2 bar, manometer 40 bar • Liquid line: ball valve 1’’ on dip tube • Gas line: ball valve 1’’ • Spare ports: 1 x 3/4 ’’ manometer with separator 1 x 1’’1/2 for level gauge • Connections : ASA300 flanges
Description
• Stainless steel 304 L / 1.4307 • Manlid inside diameter: 420 mm • Closures: 16 bolts • Safety: relief valve 1‘’1/2 set at 22 bar, rupture disc at 24,2 bar, manometer 40 bar • Liquid line: ball valve 1’’ on dip tube • Gas line: ball valve 1’’ • Spare ports: 1 x 3/4 ’’ manometer with separator 1 x 1’’1/2 for level gauge • Connections : ASA300 flanges

Suppliers

Company
Product
Description
Supplier Links
• Stainless steel 304 L / 1.4307 • Manlid inside diameter: 420 mm • Closures: 16 bolts • Safety: relief valve 1‘’1/2 set at 22 bar, rupture disc at 24,2 bar, manometer 40 bar • Liquid line: ball valve 1’’ on dip tube • Gas line: ball valve 1’’ • Spare ports: 1 x 3/4 ’’ manometer with separator 1 x 1’’1/2 for level gauge • Connections : ASA300 flanges

• Stainless steel 304 L / 1.4307

• Manlid inside diameter: 420 mm
• Closures: 16 bolts
• Safety: relief valve 1‘’1/2 set at 22 bar, rupture disc at 24,2 bar, manometer 40 bar
• Liquid line: ball valve 1’’ on dip tube
• Gas line: ball valve 1’’
• Spare ports: 1 x 3/4 ’’ manometer with separator
1 x 1’’1/2 for level gauge
• Connections : ASA300 flanges

Supplier's Site

Technical Specifications

  CCR Containers
Product Category Industrial Containers
Product Number High Pressure Sphere
Product Name Chemical
Application Shipping
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details