Measurement Computing Battery-Powered Remote Temperature Logger USB-501-PRO

Description
Battery-powered remote temperature data logger with extended temperature range measures and stores up to 32,510 temperature readings. KEY HIGHLIGHTS The USB-500 Series stand-alone, low cost data loggers are ideal for remote applications. Features include support for temperature, humidity, voltage, current, and event/state change. Available with LCD screen display, and alarm functionality. Battery powered. Includes easy to use software to log and view data.
Datasheet
Description
Battery-powered remote temperature data logger with extended temperature range measures and stores up to 32,510 temperature readings. KEY HIGHLIGHTS The USB-500 Series stand-alone, low cost data loggers are ideal for remote applications. Features include support for temperature, humidity, voltage, current, and event/state change. Available with LCD screen display, and alarm functionality. Battery powered. Includes easy to use software to log and view data.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery-Powered Remote Temperature Logger - USB-501-PRO - Measurement Computing
Norton, MA, United States
Battery-Powered Remote Temperature Logger
USB-501-PRO
Battery-Powered Remote Temperature Logger USB-501-PRO
Battery-powered remote temperature data logger with extended temperature range measures and stores up to 32,510 temperature readings. KEY HIGHLIGHTS The USB-500 Series stand-alone, low cost data loggers are ideal for remote applications. Features include support for temperature, humidity, voltage, current, and event/state change. Available with LCD screen display, and alarm functionality. Battery powered. Includes easy to use software to log and view data.

Battery-powered remote temperature data logger with extended temperature range measures and stores up to 32,510 temperature readings.

KEY HIGHLIGHTS

The USB-500 Series stand-alone, low cost data loggers are ideal for remote applications. Features include support for temperature, humidity, voltage, current, and event/state change. Available with LCD screen display, and alarm functionality. Battery powered. Includes easy to use software to log and view data.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-501-PRO
Product Name Battery-Powered Remote Temperature Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Computer Programmable
Host Connection USB
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

C4 Series Input Modules - C4IDCG - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 2.5-32 VDC
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Local Data Acquisition - ibaDAQ-C - iba America LLC
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details
3-ch Input Module LAN-XI 102.4kHz - -3052-A-030-R - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details