Measurement Computing Battery-Powered Remote Voltage Data Logger USB-503

Description
Battery-powered remote data logger measures and stores up to 32,510 voltage readings. KEY HIGHLIGHTS The USB-500 Series stand-alone, low cost data loggers are ideal for remote applications. Features include support for temperature, humidity, voltage, current, and event/state change. Available with LCD screen display, and alarm functionality. Battery powered. Includes easy to use software to log and view data.
Datasheet
Description
Battery-powered remote data logger measures and stores up to 32,510 voltage readings. KEY HIGHLIGHTS The USB-500 Series stand-alone, low cost data loggers are ideal for remote applications. Features include support for temperature, humidity, voltage, current, and event/state change. Available with LCD screen display, and alarm functionality. Battery powered. Includes easy to use software to log and view data.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery-Powered Remote Voltage Data Logger - USB-503 - Measurement Computing
Norton, MA, United States
Battery-Powered Remote Voltage Data Logger
USB-503
Battery-Powered Remote Voltage Data Logger USB-503
Battery-powered remote data logger measures and stores up to 32,510 voltage readings. KEY HIGHLIGHTS The USB-500 Series stand-alone, low cost data loggers are ideal for remote applications. Features include support for temperature, humidity, voltage, current, and event/state change. Available with LCD screen display, and alarm functionality. Battery powered. Includes easy to use software to log and view data.

Battery-powered remote data logger measures and stores up to 32,510 voltage readings.

KEY HIGHLIGHTS

The USB-500 Series stand-alone, low cost data loggers are ideal for remote applications. Features include support for temperature, humidity, voltage, current, and event/state change. Available with LCD screen display, and alarm functionality. Battery powered. Includes easy to use software to log and view data.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-503
Product Name Battery-Powered Remote Voltage Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Three-Phase 200V Analog Voltage Unit - SGDV-1R6A01A - Classic Automation LLC
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input/Output Module
View Details
SCM9B-1400 RTD/Thermistor Module - SCM9B-1400 - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Panel / Chassis Mount
Excitation Current
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details