T. W. Evans Cordage 16" X 23" TIRE LINK MATS TLM-005

Description
Long lasting and reversible. Made from selected tire links interwoven with high carbon galvanzied spring steel wire. The fluffed (FLM) has on side texturized to provide a high pile nap.
Description
Long lasting and reversible. Made from selected tire links interwoven with high carbon galvanzied spring steel wire. The fluffed (FLM) has on side texturized to provide a high pile nap.

Suppliers

Company
Product
Description
Supplier Links
16
Cranston, RI, USA
16" X 23" TIRE LINK MATS
TLM-005
16" X 23" TIRE LINK MATS TLM-005
Long lasting and reversible. Made from selected tire links interwoven with high carbon galvanzied spring steel wire. The fluffed (FLM) has on side texturized to provide a high pile nap.

Long lasting and reversible. Made from selected tire links interwoven with high carbon galvanzied spring steel wire. The fluffed (FLM) has on side texturized to provide a high pile nap.

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Industrial Floor Mats
Product Number TLM-005
Product Name 16" X 23" TIRE LINK MATS
Width 23 inch (584 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Oil-Only Absorbent Mat Roll - MAT401 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Electrical Safety Mats - 1887003 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Width 14.17 inch (360 mm)
Length 25.98 inch (660 mm)
View Details