T. W. Evans Cordage 18"X 30" LOVERS KNOT COIR MAT LKR-003

Description
A brushless cocoa mat, made from twisted coir yarns. The stranded construction provides an appealing modern design. 5/8" thick.
Description
A brushless cocoa mat, made from twisted coir yarns. The stranded construction provides an appealing modern design. 5/8" thick.

Suppliers

Company
Product
Description
Supplier Links
18
Cranston, RI, USA
18"X 30" LOVERS KNOT COIR MAT
LKR-003
18"X 30" LOVERS KNOT COIR MAT LKR-003
A brushless cocoa mat, made from twisted coir yarns. The stranded construction provides an appealing modern design. 5/8" thick.

A brushless cocoa mat, made from twisted coir yarns. The stranded construction provides an appealing modern design. 5/8" thick.

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Industrial Floor Mats
Product Number LKR-003
Product Name 18"X 30" LOVERS KNOT COIR MAT
Width 30 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HoofTrax™ Adhesive-Backed Runner - Fine Texture - FLM6000 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Material Vinyl
Width 27 inch (686 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti Static Mats - 2658674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyethylene
Color(s) Blue
Width 25.98 inch (660 mm)
View Details