T. W. Evans Cordage 22" X 36" COCOA MAT CCM-005

Description
Finest quality heavy brush cocoa mat. Made from 100% premium quality coir yarns. This durable product will give many years of use. It is 1-1/2" think and is rated as 24 oz. Per square foot.
Description
Finest quality heavy brush cocoa mat. Made from 100% premium quality coir yarns. This durable product will give many years of use. It is 1-1/2" think and is rated as 24 oz. Per square foot.

Suppliers

Company
Product
Description
Supplier Links
22
Cranston, RI, USA
22" X 36" COCOA MAT
CCM-005
22" X 36" COCOA MAT CCM-005
Finest quality heavy brush cocoa mat. Made from 100% premium quality coir yarns. This durable product will give many years of use. It is 1-1/2" think and is rated as 24 oz. Per square foot.

Finest quality heavy brush cocoa mat. Made from 100% premium quality coir yarns. This durable product will give many years of use. It is 1-1/2" think and is rated as 24 oz. Per square foot.

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Industrial Floor Mats
Product Number CCM-005
Product Name 22" X 36" COCOA MAT
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2217915 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Yellow
Length 19.69 inch (500 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® HazMat Chemical Absorbent Mat Roll - MAT309 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details