T. W. Evans Cordage 36" X 60" COBBLESTONE MAT-BLUE MHC-3660BL

Description
Combines special textured design and European stying with the ability to clean dirt throughout its special ridged surface. The rich texture of this product enables it to look good in any location. Available in charcoal, brown, blue and green. Industrial quality vinyl backing prevents skidding.
Description
Combines special textured design and European stying with the ability to clean dirt throughout its special ridged surface. The rich texture of this product enables it to look good in any location. Available in charcoal, brown, blue and green. Industrial quality vinyl backing prevents skidding.

Suppliers

Company
Product
Description
Supplier Links
36
Cranston, RI, USA
36" X 60" COBBLESTONE MAT-BLUE
MHC-3660BL
36" X 60" COBBLESTONE MAT-BLUE MHC-3660BL
Combines special textured design and European stying with the ability to clean dirt throughout its special ridged surface. The rich texture of this product enables it to look good in any location. Available in charcoal, brown, blue and green. Industrial quality vinyl backing prevents skidding.

Combines special textured design and European stying with the ability to clean dirt throughout its special ridged surface. The rich texture of this product enables it to look good in any location. Available in charcoal, brown, blue and green. Industrial quality vinyl backing prevents skidding.

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Industrial Floor Mats
Product Number MHC-3660BL
Product Name 36" X 60" COBBLESTONE MAT-BLUE
Width 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HazMat Chemical Absorbent Mat Roll - MAT309 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2217922 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Yellow
Length 18.5 inch (470 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details