1691 -- 18" X 30" RUBBER SCRAPER MAT
T. W. Evans Cordage
18" x 30" RUBBER SCRAPER MAT
1691
Description
Rubber scraper mat
Description
Rubber scraper mat
Suppliers
18" x 30" RUBBER SCRAPER MAT
1691
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Floor Mats |
|
Product Number
|
1691 |
|
Product Name
|
18" x 30" RUBBER SCRAPER MAT |
|
Width
|
30 inch (762 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width
48 inch (1219 mm)
Length
1200 inch (30480 mm)
View Details
Kuriyama of America, Inc.
Color(s)
Black
Width
36 inch (914 mm)
Length
900 inch (22860 mm)
View Details
Mat Type
Anti-Fatigue
Material
Vinyl
Width
19.69 inch (500 mm)
View Details