Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL FLOOR MATS
T. W. EVANS CORDAGE
7050020 -- 1/8" X 48" RUBBER MATTING 75 FT.
T. W. Evans Cordage
1/8" X 48" RUBBER MATTING 75 FT.
7050020
Description
1/8" X 48" RUBBER MATTING 75 FT.
T. W. Evans Cordage
Done
Description
1/8" X 48" RUBBER MATTING 75 FT.
Suppliers
Company
Product
Description
Supplier Links
T. W. Evans Cordage
Cranston, RI, USA
1/8" X 48" RUBBER MATTING 75 FT.
7050020
1/8" X 48" RUBBER MATTING 75 FT.
7050020
1/8" X 48" RUBBER MATTING 75 FT.
1/8" X 48" RUBBER MATTING 75 FT.
Supplier's Site
Technical Specifications
T. W. Evans Cordage
Product Category
Industrial Floor Mats
Product Number
7050020
Product Name
1/8" X 48" RUBBER MATTING 75 FT.
Width
48 inch (1219 mm)
Unlock Full Specs
to access all available technical data
Similar Products
New Pig Corporation
PIG® Plunger Mat with Adhesive Backing
GRP7005
Specs
Mat Type
Wet Area Mat
Material
Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width
9 inch (229 mm)
View Details
Kuriyama of America, Inc.
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting
429-08-364
Specs
Color(s)
Black
Width
36 inch (914 mm)
Length
900 inch (22860 mm)
View Details
Budnick Converting, Inc.
Safety Walk Wet Area Matting 3200
SAFETY WALK Mat
Specs
Mat Type
Wet Area Mat
View Details
RS Components, Ltd.
Anti-Fatigue Mats
1224451
Specs
Mat Type
Anti-Fatigue
Material
Natural Rubber
Color(s)
Black, yellow
View Details