1672 -- 22" X 36" CUSION ANTI FATIGUE MAT
T. W. Evans Cordage
22" X 36" CUSION ANTI FATIGUE MAT
1672
Description
Cushion anti fatigue mat
Description
Cushion anti fatigue mat
Suppliers
22" X 36" CUSION ANTI FATIGUE MAT
1672
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Floor Mats |
|
Product Number
|
1672 |
|
Product Name
|
22" X 36" CUSION ANTI FATIGUE MAT |
|
Width
|
36 inch (914 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Mat Type
Absorbent
Material
Polypropylene
Width
30 inch (762 mm)
View Details
Kuriyama of America, Inc.
Color(s)
Black
Width
36 inch (914 mm)
Length
900 inch (22860 mm)
View Details
Mat Type
Anti-Fatigue
Material
Rubber
Color(s)
Black
View Details