T. W. Evans Cordage 36" X 72" FINGER TRAC RUBBER MATS 73672

Description
36" X 72" FINGER TRAC RUBBER MATS
Description
36" X 72" FINGER TRAC RUBBER MATS

Suppliers

Company
Product
Description
Supplier Links
36
Cranston, RI, USA
36" X 72" FINGER TRAC RUBBER MATS
73672
36" X 72" FINGER TRAC RUBBER MATS 73672
36" X 72" FINGER TRAC RUBBER MATS

36" X 72" FINGER TRAC RUBBER MATS

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Industrial Floor Mats
Product Number 73672
Product Name 36" X 72" FINGER TRAC RUBBER MATS
Width 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad in Dispenser Box - MAT240 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Fatigue Mats - 285460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Polyvinyl Chloride Foam
Width 35.43 inch (900 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details