American Floor Products Co., Inc. Datasheets for Industrial Floor Mats
Industrial floor mats include rubber mats and matting, modular floor mat systems, and other matting for traction, impact protection, worker ergonomics and comfort. They can include functional features such as ESD protection.
Industrial Floor Mats: Learn more
| Product Name | Notes |
|---|---|
| 10x10 Construction | |
| Note: 1. Stock mat sizes include edge all 4 sides. 2. When pieced together, seams may be visible. Price note: F.O.B. Gaithersburg | |
| A rugged entrance mat suited for industrial applications where maximum shoe cleaning is desired. Stainless steel wires: prices on request. Actual colors may vary - please request samples Price note:... | |
| A standing, walking or working runner made of rubber. It can be used any place: laboratories, cashier stands, libraries, hotels, ticket offices, banks, post offices, print shops, dry cleaners, etc.. | |
| Afco's Oriental mats are back, better than ever. Now manufactured of 70% Wool. The collection offers an extensive range of sizes and shapes-round, oval, square, rectangular, octagon and runners. Fringe... | |
| AFCO's Time Tested Chessy® Matting is the answer to today's foot traffic needs. This innovative matting scrapes dirt, moisture and other elements from shoes with its' man-made fibers that are... | |
| Buffalo mats are as tough as buffalo hyde. Designed for use as punishment mats in aerobics and weight lifting areas. Material: Premium recycled rubber 5 Year Warranty Notes: 1. Orders... | |
| Chevron Supreme® Mat, Square foot (Cut Length) | |
| Coconut husk fibers are made into yarn, tufted, and imbedded in liquid vinyl so as to hold the fibers erect and allow odd shape layouts to be cut on the... | |
| Counter-Tred has been manufactured for over a quarter of a century from recycled rubber products. The unique ribbed pattern helps insure good footing even when wet. This industrial, open-slotted matting... | |
| Decorative moderately priced vinyl matting ideal for use as runners or antique car restoration, along with many other applications. Non-directional pattern. Actual colors may vary - please request samples Price... | |
| Diamond® is an excellent industrial safety comfort matting, made with deckplate design top surface with a closed cell sponge base. All edges are beveled for safety. Optional "alert" borders are... | |
| Enhance™ 500 offers top shoe scraping performance. Made of tufted olefin carpet, its design resembles a check pattern consisting of nigh and low relief squares. Fade Resistant Material: olefin fibers... | |
| Enhance™ 5000 Matting by 3M, Width 3', 4', 6', Cut Length | |
| Especially created to give comfort to doctors, dentists, hygienists, barbers and beauticians who stand at their work. These custom made mats fit around the chairs with beveled edges for safety. | |
| Fatigue-fighting FOOT-EEZ® mats give relief to tired legs, sore feet, and boosts worker morale. The smooth rubber top with beveled edges, makes maintenance very simple. FOOT-EEZ® also is a welcome... | |
| Foot Warmer® Electric Mat, Size 16" x 36" | |
| For use at entrances to scrape dirt, mud and sand from shoes, allowing it to sift through and remain out of sight until the mat is rolled up for cleaning. | |
| For use in commercial indoor entrances, hallways and lobbies. The thick olefin pile cleans dirt from shoes and can trap up to a gallon of water per square yard. Round... | |
| For use in factories, kitchens and other industrial applications. San-Eze is non- tracking, non-marking and non-skid. Glasses and dishes bounce, not break when dropped on the resilient surface. Designed for... | |
| For use in showers, saunas, around swimming pools, outside walkways and balconies. Soft to walk on. Fiber: non-woven vinyl, static-free and bacteria resistant. Actual colors may vary - please request... | |
| For use in vestibules and as runners. Soft to walk on. The Most Popular Style Fiber: non-woven vinyl, crush proof and curl resistant Actual colors may vary - please request... | |
| For use outside under marquise or covered walkways and indoor vestibules and hallways. Fiber: continuous filament 100% Olefin, cut pile. Gaithersburg colors: Pebble Brown and Charcoal only. Round all cut... | |
| Grand Viscount will give your entrance a very up-scale elegant appearance, while cleaning moisture and dirt from your shoes. Available in 8 colors and many sizes. One piece mat with... | |
| Heavy duty scraper mat made from 100% solid black Nitrite rubber. Excellent for outside entrances. Slim-line profile. Call for quantity discounts. Background Color: Black. Actual colors may vary - please... | |
| Heavy traffic corded rubber matting for golf clubs, ice rinks, buses and public buildings. Widely spaced flat rib construction. Note: Sold in full rolls only. Actual colors may vary -... | |
| Honeycomb high-tech design rubber matting, with a variety of uses. Connectors are available to secure mats together. Two different formulas for two different uses. Brown is Grease Resistant and Brick... | |
| In some areas you need a non-slip matting that can accommodate wheeled vehicles. The Hi-Performance Mat is ideal because it has a patented Tri-Grip® backing to help hold the matting... | |
| Jet-Print II® Size 2' x 3', 1 Mat | |
| Loop carpet-type matting for the highest traffic levels-designed for traffic of more than 400,000 people per year Features small, crush-resistant fibers combined with larger fibers for excellent dirt and water... | |
| Luxury-Trac's unique design solves the problem of tracked-in dirt and water. Its design is heel-proof and yet allows for soils and moisture to sift through the walking surface. Note: Maximum... | |
| Made from natural Coconut fibers and dyed before being tufted. Should not be used outdoors. 5/8" (17 mm). Not color fast. Shades vary. Max. Size: 78" x 40 feet This... | |
| Military Grade matting designed for the U.S. Navy, meets Military Specifications MIL-M-15562-"F"Type III dated 12/7/77 as amended. Safe for use around electrical apparatus not exceeding 15000 volts to ground. Good... | |
| Neoprene Mesh Matting for lining shelves, trays, drawers or counters to protect glass and delicate instruments from scratching highly polished surfaces and finishes. Neo-Tex® combines cushioning and sound reducing qualities. | |
| New flexible vinyl Entrap™ Matting performs as an excellent shoe scraper mat. Dirt particles fall through the surface onto the vinyl backing until the mat is cleaned. This helps eliminate... | |
| New flexible vinyl ENTRAP™ performs as an excellent shoe scraper mat. Dirt particles fall though the surface while moisture dissipates. Resists snow melting chemicals. 5 year warranty. Flammability Rate: DOC-FF1-70... | |
| Niru Cross-Rib®, Width 48" (Full Roll) | |
| Non skid ribbed matting is an economical safety runner. Note: Roll lengths not guaranteed at roll prices. Actual colors may vary - please request samples Price note: F.O.B. Plant | |
| Non skid ribbed matting is an economical safety runner. Note: Sold in full rolls only. Actual colors may vary - please request samples Price note: F.O.B. Plant | |
| Non skid ribbed matting is an economical safety runner. Notes: Brown color only in limited stock. Roll lengths not guaranteed at roll prices. Actual colors may vary - please request... | |
| Norwegian Classic is deluxe quality with a 3 year wear warranty. Excellent, for use in heavy-traffic areas. Fiber: continuous filament 100% Olefin cut pile Round all cut lengths to the... | |
| Portable gym floor covering made of Vinyl sponge. Designed to be tough enough to cover a gymnasium floor when folding chairs are to be used, yet light enough for a... | |
| Premium 100% rubber backing with reinforced bi-level cleaning surface. Multi-color logos and/or lettering are permanently bonded to the base. No setup charge. Fast service. Notes: 1. Call for quantity discounts. | |
| Ranch® Mat, Size 48" x 72" | |
| Regular carpet protector, transparent soft vinyl, with grippers on back. Minimum Order $75.00 Net - Otherwise $10.00 Service Charge Price note: F.O.B. Gaithersburg | |
| Ribbed matting tested under the strict requirements of A.S.T.M. regulations to ensure personal safety against 17000 volts to ground. Dielectric Strength: 30,000 volts AC Test: ASTM-D178-77, Type 1, Class 2... | |
| Rug-Hugger II is made to use indoor over cut-pile or worn carpet. Round all cut lengths to the next whole foot for pricing. Actual colors may vary - please request... | |
| Solid Show-Horse is one of the most beautiful shoe-cleaning mats in the world. The rich, cut- pile nylon carpet is permanently embedded in Nitrile rubber backing. Due to the high... | |
| Storm Mat is a new concept, made of flexible rubber with a patented gripping back for use on bare floors or on top of low-profile carpet. The olefin pile surface... | |
| Tactile Warning Strip meet ADA specifications for interior installations to warn visually impaired persons of potential hazards, such as ramps, curbs, or stairs. Non-skid rubber strips are made 1/8" thick... | |
| The Clipper is a glamourous "heel-proof" link mat. Designed with wiper blades on each side of the link, it provides good shoe cleaning as it allows dirt and moisture to... | |
| The comfort matting with built-in "STATIC DISSIPATOR". Made of specially formulated expanded vinyl with top surfaces embossed with a non-directional easy to clean pattern. Excellent at computerized cash registers. Edges:... | |
| The contemporary hi-lo ribbed pattern adds another dimension to its good looks while enhancing the dirt-trapping capabilities of this line of mats and matting. This matting is weather-proof and can... | |
| The deep sculptured chevron-ribbed mat was first introduced in Europe. Using American technology, we have imitated this pattern with needle punched Polypropylene. This tough mat is ideal for entrances to... | |
| The Executive style Crystal Desk Chair Mat is firm enough to allow chairs to roll across them and never bend or buckle. The design overcomes the tendency of the mat... | |
| The high style of Plus-Twist has a luxurious look at a budget price. Perfect for use in apartment buildings, schools, and other complexes with similar medium traffic applications. Material: Made... | |
| The Launder Mat is made with 2-ply twist heat-set nylon. As the name implies, it can bemachine washed for longer life. The patented Tri-Grip® backing helps to hold these mats... | |
| The matting surface stays neat and clean to help eliminate retracking. Heavy Traffic Nomad™ features an open construction which allows dirt and grime to fall into the matting, and a... | |
| These contamination control mats have over 40 years of experience. Walking over the sticky surface cleans shoes best for environmentally sensitive areas. When a clean surface is required, just peel... | |
| This attractive vinyl comfort runner is ideal for use where people must stand to work at supply counters, banks, stores, etc.. . . The non-directional surface pattern makes cleaning easier... | |
| This deluxe-weight desk chair mat won't chip or curl and is non-flammable. Thousands of molded spikes on the back help to hold the mat on the carpet, (no chair mat... | |
| This mat is fabricated with flat tips. | |
| This outstanding reversible, specially formulated Niru Rubber matting is grease-proof, and will resist acid, alkalis, and oil. Slotted holes allow drainage and aeration and the knob-back and ribbed top add... | |
| This style Entrap® is designed for use in shower areas, around pools and whirlpools, in saunas and other wet areas where traction is important. It is resistant to most chemicals... | |
| This transparent carpet protector is made of firm vinyl with spikes on the back so that carts can be rolled over carpet easier. Non-slip textured surface. Price note: F.O.B. Gaithersburg... | |
| Two Year Warranty Price note: F.O.B. Gaithersburg | |
| Uniflex® Roll-Up Mat, Vinyl abrasive | |
| Wide-ribbed vinyl matting, easy to sweep or mop clean. Safe against most chemicals, salts and detergents. Actual colors may vary - please request samples Price note: F.O.B. Plant | |
| With over 40 years of in-use experience, the Nautilus® is comfortable to walk on and has a textured surface for total foot security. The soft vinyl slats allow excellent drainage... | |
| You have the choice as to how much comfort you desire. Our most popular Foot-Lover® Mat reduces leg and back fatigue by 50%. It can be used for stationary standing. | |
| You have the choice as to how much comfort you desire. The newer Super Sponge® Comfort Matt is almost overkill. However, if you must stand for long periods of time,... |