CM-1698 -- GRAPHIC TUFT DESIGNS, MAXIMATS 69" TO 143", 2 - 4 COLORS
American Floor Products Co., Inc.
Graphic Tuft Designs, MaxiMats 69" to 143", 2 - 4 Colors
CM-1698
Description
10x10 Construction
-
American Floor Products Co., Inc.
Description
10x10 Construction
Suppliers
Graphic Tuft Designs, MaxiMats 69" to 143", 2 - 4 Colors
CM-1698
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Floor Mats |
|
Product Number
|
CM-1698 |
|
Product Name
|
Graphic Tuft Designs, MaxiMats 69" to 143", 2 - 4 Colors |
|
Color(s)
|
(245) Gold
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width
48 inch (1219 mm)
Length
1200 inch (30480 mm)
View Details
Kuriyama of America, Inc.
Color(s)
Black
Width
36 inch (914 mm)
Length
900 inch (22860 mm)
View Details
Mat Type
Anti-Fatigue; Traction / Slip Resistant; Wet Area Mat
Material
Polyvinyl Chloride
Color(s)
Black, yellow
View Details