American Floor Products Co., Inc. A.S.T.M. Switchboardr® Rubber Mat, Width 36", Cut Length CM-601

Description
Ribbed matting tested under the strict requirements of A.S.T.M. regulations to ensure personal safety against 17000 volts to ground. Dielectric Strength: 30,000 volts AC Test: ASTM-D178-77, Type 1, Class 2 OSHA Regulation: 29CFR 1910.137 Note: also available in 1/8" smooth in Blue, Green, or Black Actual colors may vary - please request samples Price note: F.O.B. Plant
Description
Ribbed matting tested under the strict requirements of A.S.T.M. regulations to ensure personal safety against 17000 volts to ground. Dielectric Strength: 30,000 volts AC Test: ASTM-D178-77, Type 1, Class 2 OSHA Regulation: 29CFR 1910.137 Note: also available in 1/8" smooth in Blue, Green, or Black Actual colors may vary - please request samples Price note: F.O.B. Plant

Suppliers

Company
Product
Description
Supplier Links
A.S.T.M. Switchboardr® Rubber Mat, Width 36
Gaithersburg, MD, USA
A.S.T.M. Switchboardr® Rubber Mat, Width 36", Cut Length
CM-601
A.S.T.M. Switchboardr® Rubber Mat, Width 36", Cut Length CM-601
Ribbed matting tested under the strict requirements of A.S.T.M. regulations to ensure personal safety against 17000 volts to ground. Dielectric Strength: 30,000 volts AC Test: ASTM-D178-77, Type 1, Class 2 OSHA Regulation: 29CFR 1910.137 Note: also available in 1/8" smooth in Blue, Green, or Black Actual colors may vary - please request samples Price note: F.O.B. Plant

Ribbed matting tested under the strict requirements of A.S.T.M. regulations to ensure personal safety against 17000 volts to ground.
Dielectric Strength: 30,000 volts AC
Test: ASTM-D178-77, Type 1, Class 2 OSHA Regulation: 29CFR 1910.137
Note: also available in 1/8" smooth in Blue, Green, or Black
Actual colors may vary - please request samples
Price note: F.O.B. Plant

Supplier's Site

Technical Specifications

  American Floor Products Co., Inc.
Product Category Industrial Floor Mats
Product Number CM-601
Product Name A.S.T.M. Switchboardr® Rubber Mat, Width 36", Cut Length
Color(s) Black
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Roll - MAT230 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 1858434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Foam
Color(s) Grey
View Details