American Floor Products Co., Inc. Corrugated® Rubber Mat1/8", Width 48", 25 yards, Full Roll CM-602

Description
Non skid ribbed matting is an economical safety runner. Notes: Brown color only in limited stock. Roll lengths not guaranteed at roll prices. Actual colors may vary - please request samples Price note: F.O.B. Plant
Description
Non skid ribbed matting is an economical safety runner. Notes: Brown color only in limited stock. Roll lengths not guaranteed at roll prices. Actual colors may vary - please request samples Price note: F.O.B. Plant

Suppliers

Company
Product
Description
Supplier Links
Corrugated® Rubber Mat1/8
Gaithersburg, MD, USA
Corrugated® Rubber Mat1/8", Width 48", 25 yards, Full Roll
CM-602
Corrugated® Rubber Mat1/8", Width 48", 25 yards, Full Roll CM-602
Non skid ribbed matting is an economical safety runner. Notes: Brown color only in limited stock. Roll lengths not guaranteed at roll prices. Actual colors may vary - please request samples Price note: F.O.B. Plant

Non skid ribbed matting is an economical safety runner.
Notes:

  1. Brown color only in limited stock.
  2. Roll lengths not guaranteed at roll prices.

Actual colors may vary - please request samples
Price note: F.O.B. Plant

Supplier's Site

Technical Specifications

  American Floor Products Co., Inc.
Product Category Industrial Floor Mats
Product Number CM-602
Product Name Corrugated® Rubber Mat1/8", Width 48", 25 yards, Full Roll
Color(s) Black
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti Static Mats - 2658668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Rubber
Color(s) Grey
Width 48.03 inch (1220 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Absorbent Mat Pad - MAT204 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details