American Floor Products Co., Inc. Diamond® Comfort Mat, Roll Width 2', 3', 4', with Borders FE-1026

Description
Diamond® is an excellent industrial safety comfort matting, made with deckplate design top surface with a closed cell sponge base. All edges are beveled for safety. Optional "alert" borders are available. Diamond is resistant to most beverages, normal oils, and common industrial chemicals. The top surface is stain-resistant, flame-retardant and self-extinguishing. Avoid use where women's narrow heels are worn. Actual colors may vary - please request samples Price note: F.O.B. Plant
Description
Diamond® is an excellent industrial safety comfort matting, made with deckplate design top surface with a closed cell sponge base. All edges are beveled for safety. Optional "alert" borders are available. Diamond is resistant to most beverages, normal oils, and common industrial chemicals. The top surface is stain-resistant, flame-retardant and self-extinguishing. Avoid use where women's narrow heels are worn. Actual colors may vary - please request samples Price note: F.O.B. Plant

Suppliers

Company
Product
Description
Supplier Links
Diamond® Comfort Mat, Roll Width 2', 3', 4', with Borders - FE-1026 - American Floor Products Co., Inc.
Gaithersburg, MD, USA
Diamond® Comfort Mat, Roll Width 2', 3', 4', with Borders
FE-1026
Diamond® Comfort Mat, Roll Width 2', 3', 4', with Borders FE-1026
Diamond® is an excellent industrial safety comfort matting, made with deckplate design top surface with a closed cell sponge base. All edges are beveled for safety. Optional "alert" borders are available. Diamond is resistant to most beverages, normal oils, and common industrial chemicals. The top surface is stain-resistant, flame-retardant and self-extinguishing. Avoid use where women's narrow heels are worn. Actual colors may vary - please request samples Price note: F.O.B. Plant

Diamond® is an excellent industrial safety comfort matting, made with deckplate design top surface with a closed cell sponge base. All edges are beveled for safety. Optional "alert" borders are available. Diamond is resistant to most beverages, normal oils, and common industrial chemicals. The top surface is stain-resistant, flame-retardant and self-extinguishing. Avoid use where women's narrow heels are worn.
Actual colors may vary - please request samples
Price note: F.O.B. Plant

Supplier's Site

Technical Specifications

  American Floor Products Co., Inc.
Product Category Industrial Floor Mats
Product Number FE-1026
Product Name Diamond® Comfort Mat, Roll Width 2', 3', 4', with Borders
Color(s) Black
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Roll - MAT225 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Electrical Safety Mats - 8199101 - RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Material Expanded Polystyrene Foam
Color(s) Black
View Details