American Floor Products Co., Inc. Versa Runner® Width 36", Full Roll VR-410

Description
This outstanding reversible, specially formulated Niru Rubber matting is grease-proof, and will resist acid, alkalis, and oil. Slotted holes allow drainage and aeration and the knob-back and ribbed top add to safety. Actual colors may vary - please request samples Price note: F.O.B. Plant
Description
This outstanding reversible, specially formulated Niru Rubber matting is grease-proof, and will resist acid, alkalis, and oil. Slotted holes allow drainage and aeration and the knob-back and ribbed top add to safety. Actual colors may vary - please request samples Price note: F.O.B. Plant

Suppliers

Company
Product
Description
Supplier Links
Versa Runner® Width 36
Gaithersburg, MD, USA
Versa Runner® Width 36", Full Roll
VR-410
Versa Runner® Width 36", Full Roll VR-410
This outstanding reversible, specially formulated Niru Rubber matting is grease-proof, and will resist acid, alkalis, and oil. Slotted holes allow drainage and aeration and the knob-back and ribbed top add to safety. Actual colors may vary - please request samples Price note: F.O.B. Plant

This outstanding reversible, specially formulated Niru Rubber matting is grease-proof, and will resist acid, alkalis, and oil. Slotted holes allow drainage and aeration and the knob-back and ribbed top add to safety.
Actual colors may vary - please request samples
Price note: F.O.B. Plant

Supplier's Site

Technical Specifications

  American Floor Products Co., Inc.
Product Category Industrial Floor Mats
Product Number VR-410
Product Name Versa Runner® Width 36", Full Roll
Color(s) Black
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Absorbent Mat - MAT3250 - New Pig Corporation
Specs
Mat Type Absorbent
Material Absorbent - Polypropylene Stitching - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 32 inch (813 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Electrical Safety Mats - 245796 - RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Material Natural Rubber
Width 39.37 inch (1000 mm)
View Details