American Floor Products Co., Inc. Chessy® Mat, Thickness 3/8", Square Foot (Cut Length) CM-1722

Description
AFCO's Time Tested Chessy® Matting is the answer to today's foot traffic needs. This innovative matting scrapes dirt, moisture and other elements from shoes with its' man-made fibers that are designed to provide the best "brush action" underfoot. Each fiber is crimped permanently through a special production process for top quality shoe scraping. Resistant to fading and to most alkalies, salts and acids. Chessy is also non-absorbent and mildew resistant, water evaporates. Dimensionally stable. Flammabillty: meets DOC-FF-1-70 Colorfast: color integral part of filament (D3218-15) Non-Absorbent: (ASTM-D 1909) Roll goods: 4 ft. and 6 ft. widths, charge for any waste. Roll goods are cut to size, but charge is for full width used. Round all cut lengths to the next whole foot for pricing. Actual colors may vary - please request samples Price note: F.O.B. Gaithersburg
Description
AFCO's Time Tested Chessy® Matting is the answer to today's foot traffic needs. This innovative matting scrapes dirt, moisture and other elements from shoes with its' man-made fibers that are designed to provide the best "brush action" underfoot. Each fiber is crimped permanently through a special production process for top quality shoe scraping. Resistant to fading and to most alkalies, salts and acids. Chessy is also non-absorbent and mildew resistant, water evaporates. Dimensionally stable. Flammabillty: meets DOC-FF-1-70 Colorfast: color integral part of filament (D3218-15) Non-Absorbent: (ASTM-D 1909) Roll goods: 4 ft. and 6 ft. widths, charge for any waste. Roll goods are cut to size, but charge is for full width used. Round all cut lengths to the next whole foot for pricing. Actual colors may vary - please request samples Price note: F.O.B. Gaithersburg

Suppliers

Company
Product
Description
Supplier Links
Chessy® Mat, Thickness 3/8
Gaithersburg, MD, USA
Chessy® Mat, Thickness 3/8", Square Foot (Cut Length)
CM-1722
Chessy® Mat, Thickness 3/8", Square Foot (Cut Length) CM-1722
AFCO's Time Tested Chessy® Matting is the answer to today's foot traffic needs. This innovative matting scrapes dirt, moisture and other elements from shoes with its' man-made fibers that are designed to provide the best "brush action" underfoot. Each fiber is crimped permanently through a special production process for top quality shoe scraping. Resistant to fading and to most alkalies, salts and acids. Chessy is also non-absorbent and mildew resistant, water evaporates. Dimensionally stable. Flammabillty: meets DOC-FF-1-70 Colorfast: color integral part of filament (D3218-15) Non-Absorbent: (ASTM-D 1909) Roll goods: 4 ft. and 6 ft. widths, charge for any waste. Roll goods are cut to size, but charge is for full width used. Round all cut lengths to the next whole foot for pricing. Actual colors may vary - please request samples Price note: F.O.B. Gaithersburg

AFCO's Time Tested Chessy® Matting is the answer to today's foot traffic needs. This innovative matting scrapes dirt, moisture and other elements from shoes with its' man-made fibers that are designed to provide the best "brush action" underfoot. Each fiber is crimped permanently through a special production process for top quality shoe scraping.
Resistant to fading and to most alkalies, salts and acids. Chessy is also non-absorbent and mildew resistant, water evaporates. Dimensionally stable.
Flammabillty: meets DOC-FF-1-70
Colorfast: color integral part of filament (D3218-15)
Non-Absorbent: (ASTM-D 1909)
Roll goods: 4 ft. and 6 ft. widths, charge for any waste.
Roll goods are cut to size, but charge is for full width used.
Round all cut lengths to the next whole foot for pricing.
Actual colors may vary - please request samples
Price note: F.O.B. Gaithersburg

Supplier's Site

Technical Specifications

  American Floor Products Co., Inc.
Product Category Industrial Floor Mats
Product Number CM-1722
Product Name Chessy® Mat, Thickness 3/8", Square Foot (Cut Length)
Color(s) Brown Tweed
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 8725697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Styrene Butadiene Rubber, Nitrile Butadiene Rubber
Color(s) Black
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Oil-Only Absorbent Mat Roll - MAT401 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details