Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL FLOOR MATS
AMERICAN FLOOR PRODUCTS CO., INC.
RM-506 -- RANCH® MAT, SIZE 48" X 72"
American Floor Products Co., Inc.
Ranch® Mat, Size 48" x 72"
RM-506
Description
Ranch® Mat, Size 48" x 72"
American Floor Products Co., Inc.
Done
Description
Ranch® Mat, Size 48" x 72"
Suppliers
Company
Product
Description
Supplier Links
American Floor Products Co., Inc.
Gaithersburg, MD, USA
Ranch® Mat, Size 48" x 72"
RM-506
Ranch® Mat, Size 48" x 72"
RM-506
Ranch® Mat, Size 48" x 72"
Ranch® Mat, Size 48" x 72"
Supplier's Site
Technical Specifications
American Floor Products Co., Inc.
Product Category
Industrial Floor Mats
Product Number
RM-506
Product Name
Ranch® Mat, Size 48" x 72"
Thickness
0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data
Similar Products
New Pig Corporation
PIG® Grippy® Adhesive-Backed Berber Entrance Mat
GRP913X50
Specs
Mat Type
Entrance
Material
Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width
36 inch (914 mm)
View Details
Kuriyama of America, Inc.
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting
477-08-364
Specs
Color(s)
Black
Width
36 inch (914 mm)
Length
900 inch (22860 mm)
View Details
Budnick Converting, Inc.
Safety Walk Wet Area Matting 3200
SAFETY WALK Mat
Specs
Mat Type
Wet Area Mat
View Details
RS Components, Ltd.
Anti-Fatigue Mats
4181068
Specs
Mat Type
Anti-Fatigue; Traction / Slip Resistant; Wet Area Mat
Material
Natural Rubber
Color(s)
Black
View Details