Honeycomb high-tech design rubber matting, with a variety of uses. Connectors are available to secure mats together. Two different formulas for two different uses. Brown is Grease Resistant and Brick Red is Grease Proof.
Notes:
1. If smaller size is required, we will cut down free of charge.
2. Style "A" for 36" sides only; style "B" is for other sizes."A" or "B" is molded in each mat size.
3. Specify quantity of bevels required "A" or "B".
Actual colors may vary - please request samples
Price note: F.O.B. Gaithersburg
| American Floor Products Co., Inc. | |
|---|---|
| Product Category | Industrial Floor Mats |
| Product Number | OM-1150 |
| Product Name | Optimat® Grease Resistant Mat, Connector, Brown |
| Color(s) | Brown |