American Floor Products Co., Inc. Datasheets for Bumpers
Bumpers are elastomeric hardware devices used for edge protection, cushioning, and impact absorption.
Bumpers: Learn more
| Product Name | Notes |
|---|---|
| Laminated bumpers are the "Work-Horse" in the bumper field,having been made for many decades. Docks with no bumperprotection or inadequate styles (such as wooden timbers), arein danger of causing damage... | |
| Note: Minimum order four (4) pieces of one color. Minimum order $75.00 net - Otherwise $10.00 service charge Actual colors may vary - please request samples Price note: F.O.B. Plant... | |
| Specification (D.S.I. Div. 11 Loading Dock Equipment) Manufactured from quality rubber, AFCO's Molded Dock Bumpers provide maximum impact protection. Molded dock bumpers help guard against any damage that may occur... | |
| The Playground Matting That Children Love! AFCO-USA continues to refine this outstanding playground floor covering Pricing includes choice of adhesive:ADHESIVE (AD-1095), D-Bond, 10.3 oz. Tube (3 tiles/tube) D-Bond, 5... | |
| Adaptable to most partition ends by varying width of the filler strip. Recycled vinyl or aluminum retainers. Note: Custom lengths - charge for next standard size. Actual colors may vary... | |
| Alert Speed Bump® | |
| By popular demand American Floor Products brings you the LIGHTNING Corner Guard which is economical and quick to install. Made of Polycarbonate Resin. The Lightning has double face pressure sensitive... | |
| Double face pressure sensitive adhesive on the back makes installation clean and easy on 90° corners. Actual colors may vary - please request samples Price note: F.O.B. Plant | |
| Excellent re-coil protection for truck and shipping docks. 1 washer bar required. Minimum 600 lin. ft. Price note: F.O.B. Plant | |
| Extra thick for even stronger impact. Actual colors may vary - please request samples Price note: F.O.B. Plant | |
| For use in flight kitchens, factories, etc. 1 washer bar required. Minimum 100 lin. ft. Price note: F.O.B. Plant | |
| Industrial corner/column guard also offers maximum protection against damage to both vehicle and structure. GALAXY is made from EPDM Neoprene rubber that is resistant to most chemicals and ozone. Fits... | |
| Industrial weight corner/column guards offer maximum protection against damage to both vehicle and structure due to impact and/or abrasion. STAR is made from non- marking natural rubber. Note: Cut price... | |
| Introducing our two new wood chair rail systems, the Seneca and the Cree. The Seneca offers a soft vinyl insert (choice of Black, Linen White or Beige Desert), surrounded with... | |
| Length: available up to 14" Best impact protection for heavy truck docks. 1 washer bar required. Actual colors may vary - please request samples Price note: F.O.B. Plant | |
| Made for heavy impact. Actual colors may vary - please request samples Price note: F.O.B. Plant | |
| Made of strong molded Urethane, ribbed for excellent traction, and made with two hollowed channels for 1" wire cables. Modular 4 ft. sections for custom-sized. Hardware included. Tongue & groove... | |
| Made strong for firm impact control. Actual colors may vary - please request samples Price note: F.O.B. Plant | |
| Maya® Wall Guard | |
| Medium impact security. Actual colors may vary - please request samples Price note: F.O.B. Plant | |
| Minimum order $75.00 net - Otherwise $10.00 service charge Price note: F.O.B. Plant | |
| Our most economical speed bump, manufactured from 100% post-consumer, post-industrial recycled plastic. Impervious to all typical road salts, chemicals, withstands extreme weather changes. Never needs paint. Hardware Included. INSTALLATION (... | |
| QUASAR is a hefty corner protector for both vehicle and building. Made of special non- marking rubber with chamfered corners it is designed to fit parking garage columns. Note: Cut... | |
| Regular Block® Molded Rubber Bumper | |
| SATURN Comer Guard offers the designer an attractive, high-tech "wet-look", strong enough to take harsh strikes. Peel-N-Stick is non-returnable. Notes: Custom colors available on request - 2,400 pieces minimum order. | |
| Shoeshone® Bed Locator Wall Guard | |
| Style "B"® Molded Rubber Bumper | |
| Style "BB"® Molded Rubber Bumper | |
| Style "R"® Molded Rubber Bumper | |
| Style "T"® Molded Rubber Bumper | |
| Style"BBB"® | |
| Style"M"® Extruded Rubber, Undrilled | |
| Super Block® Molded Rubber Bumper | |
| Tecumseh was the respected chief of the Shawnee tribe of the Kentucky region. The Tecumseh is our newest design to provide maximum depth for optimal impact protection. The 1/2" rubber... | |
| The 5" Kiowa Wall Guard has a pleasant crescent shape with a reinforced impact support. Offered in a choice of 60 textured colors with optional decorative contrasting vertical stripes. Notes:... | |
| The 8" Commanche is the larger version, which is also available in the same 60 colors - with or without stripes. Notes: Call for pricing for Accessories. Custom lengths add... | |
| The Catawba Indians were coastal tribes living in the South Carolina area and were friendly to the English settlers. The CATAWBA Wall Guard was originally designed as a cart bumper,... | |
| The CELESTIAL Column Guard is the only flat guard that is able to be used in long strips or wrapped around columns. It helps guard against bumps and knocks caused... | |
| The Cheyenne Indians of the western plains hunted buffalo and were excellent horsemen. The CHEYENNE Wall Guards are uniquely designed with a continuous metal washer inside which allows the guard... | |
| The Chickasaw Indians were founders of a city which is now called Memphis. The Chickasaw Wall Guard projects 3/4" from the wall and is made of rigid PVC. The bumper... | |
| The Choctaw Indians were peaceful farmers of the lower Mississippi River. This new wall guard is the widest in the industry. Twin rubber support cushions are under the vinyl cover. | |
| The COMET group of "Thinline" Corner Guards are manufactured with a hidden aluminum retainer. They are designed to take the brunt of any impact, dispersing the action, while allowing the... | |
| The COMET group of 135° Corner Guards are manufactured with a hidden aluminum retainer. They are designed to take the brunt of any impact, dispersing the action, while allowing the... | |
| The east coast Algonquian Indians strung seashells and beads to use as money exchange (wampum)). The Chippewa Indians named the Great River Mississippi. The ALGONQUIAN and CHIPPEWA Wall Guards are... | |
| The ELECTRA Corner Guard is manufactured using textured PVC to resist abrasion and harsh bumps. Notes: Screws not included (6 holes per 4 ft. guard) Drilled and Peel-N-stick are non-returnable. | |
| The Eskimos are the longest surviving natives in America. The ESKIMO Wall Guard makes a perfect chair rail and is available in many decorator colors. Heavier gauges available - call... | |
| The fearsome Iroquois (people of the Panther), united 5 tribes in an area near Lake Erie. New larger design of WG-2179 (Shawnee) for areas that need heavier impact protection. May... | |
| The Hopi Indians built cave pueblos dating from 300 AD in the canyons of New Mexico and Arizona. The HOPI Transparent shield allows attractive wallpaper, wood paneling or custom paint... | |
| The Incan architects carved an empire out of the Andes over 4,000 years ago, which rivaled that of the Roman achievements. The INCA Wall Guard is a 1" bumper strip... | |
| The MARS is the smallest of the corner guards made of the same pliable soft vinyl as the Mercury and Cosmic guards. All three are color coordinated to match. The... | |
| The MERCURY, often called the "Junior" Corner Guard is made of pliable vinyl for light weight needs; residential, light commercial, hotels or motels. The satin-sheen finish and slim lines make... | |
| The Navajo Indians were considered to be one of the first native American tribes to build multiple family living units. Likewise the Navajo Wall Guards were one of the first... | |
| The new affordable Econo Parking Stop is made of recycled polyethylene. It is engineered to prevent warp, crack, chip or rot. It is UV treated for durability and low maintenance. | |
| The new Wichita Crash-Rail is sterile stainless steel wall protector for use in institutions where clean ability is critical. The satin finish adds elegance to this functional guard rail. It... | |
| The Nomadic Shawnee Indians were hunters on the western slopes of the Allegheny mountains. The SHAWNEE Wall Guard is a rigid vinyl which is easily snapped over the channel that... | |
| The Oneida Indians were farmers of the fertile western New York state area, living in fortified villages. The ONEIDA Wall Guard is a new fortified wall guard made of EPDM... | |
| The Pawnee Indians were nomadic hunters who lived in western Nebraska and roamed the foothills of the Rockies. The Pawnee Corner Bumper is designed for carts and rolling equipment. Made... | |
| The POLARIS Corner Guard offers a satin finish for a fresh metallic look to any interior. This aluminum corner guard provides a maximum impact protection without noticeable marks or scratches. | |
| The Powhatan Indians greeted the first Virginia colonist who had sailed across the wide sea. The Powhatan Wall Guard is one of the widest wall guards on the market. The... | |
| The Roanoke wall guard has a rich wooden retainer, enhanced with our impact resistant rigid vinyl 4" shield. Excellent as a chair or rub rail. Select from 6 oak or... | |
| The Sandia is made of 16 gauge stainless steel with a choice of smooth surface, grooved and with inserts in the groove for accent. The Vinyl insert is available in... | |
| The satin finish LUNAR Corner Guards are unmatched in beauty. Armor-plated, the Lunar protects against severe blows. For use in restaurant kitchens, hospitals, etc. Easy to sanitize. Material: Cement-on or... | |
| The Sioux Indians settled in the woodlands around Lake Superior. The SIOUX Guard is injection molded of resilient Katon Vinyl. Designed for larger carts, the Sioux also has countersunk holes. | |
| The SPACE Corner Guards are as clear as the outer space which makes them adaptable to any decor. They can be placed over wallpaper, paint or paneling without obscuring the... | |
| The Sundance Indians were ritualistic neighbors of the Navajos and Pueblo. The Sundance Wall Guard has a half-round profile, similar to the huts used by Sundance Indians. This sleek design... | |
| The Susquehanna Indians were the first settlers of Pennsylvania.The SUSQUEHANNA Wall Guard profile resembles that of a teepee. Made of natural rubber, the Susquehanna has more flexibility in cold temperatures. | |
| The UTE Wall guard is made of tough, yet light in weight, Urethane. This non-marking material is easily installed either vertically or horizontally using bolts, screws or mechanical fasteners. Because... | |
| Though extremely strong, these brightly polished corner guards have earned a place in elegant settings because of their luxurious appeal. Flame Resistance: Non-flammable Notes: All supplied with eased edges. Predrilled... | |
| VENUS is designed for flush-mounting, floor to ceiling. A unique "Drywall Stop" feature is part of the aluminum retainer, which allows the retainer to blend into the wall. The Venus... | |
| Vertical or Horizontal uses. 1 washer bar required. Price note: F.O.B. Plant | |
| Wrap around post or pillars or flat wall protector Metal retainer washer required. | |
| Zuni® Wall Guard, Outside Corner |