American Floor Products Co., Inc. Neo-Tex® Mesh Mat, Size 36" NT-1800

Description
Neoprene Mesh Matting for lining shelves, trays, drawers or counters to protect glass and delicate instruments from scratching highly polished surfaces and finishes. Neo-Tex® combines cushioning and sound reducing qualities. Made of DuPont Neoprene thickly coated over an expanded fiber core in a diamond open mesh pattern. Note: Full rolls only. Actual colors may vary - please request samples Price note: F.O.B. Plant
Description
Neoprene Mesh Matting for lining shelves, trays, drawers or counters to protect glass and delicate instruments from scratching highly polished surfaces and finishes. Neo-Tex® combines cushioning and sound reducing qualities. Made of DuPont Neoprene thickly coated over an expanded fiber core in a diamond open mesh pattern. Note: Full rolls only. Actual colors may vary - please request samples Price note: F.O.B. Plant

Suppliers

Company
Product
Description
Supplier Links
Neo-Tex® Mesh Mat, Size 36
Gaithersburg, MD, USA
Neo-Tex® Mesh Mat, Size 36"
NT-1800
Neo-Tex® Mesh Mat, Size 36" NT-1800
Neoprene Mesh Matting for lining shelves, trays, drawers or counters to protect glass and delicate instruments from scratching highly polished surfaces and finishes. Neo-Tex® combines cushioning and sound reducing qualities. Made of DuPont Neoprene thickly coated over an expanded fiber core in a diamond open mesh pattern. Note: Full rolls only. Actual colors may vary - please request samples Price note: F.O.B. Plant

Neoprene Mesh Matting for lining shelves, trays, drawers or counters to protect glass and delicate instruments from scratching highly polished surfaces and finishes. Neo-Tex® combines cushioning and sound reducing qualities. Made of DuPont Neoprene thickly coated over an expanded fiber core in a diamond open mesh pattern.
Note: Full rolls only.
Actual colors may vary - please request samples
Price note: F.O.B. Plant

Supplier's Site

Technical Specifications

  American Floor Products Co., Inc.
Product Category Industrial Floor Mats
Product Number NT-1800
Product Name Neo-Tex® Mesh Mat, Size 36"
Color(s) Black
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Oil-Only Absorbent Mat Roll - MAT401 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Electrical Safety Mats - 2382592 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Material Elastomer
Width 23.62 inch (600 mm)
View Details