American Floor Products Co., Inc. Foot-EEZ® Comfort Mat, Size 36" x 64", Color Solid FE-1000

Description
Fatigue-fighting FOOT-EEZ® mats give relief to tired legs, sore feet, and boosts worker morale. The smooth rubber top with beveled edges, makes maintenance very simple. FOOT-EEZ® also is a welcome insulator against cold floors. Caution: avoid use under women's narrow heels, moisture, grease or oil Federal Spec: ZZ-M-42 Maintenance: wipe clean and polish with rubber wax Notes: 1. Custom mats less than 5 ft, add 10% 2. Runners over exact even footage, billed at next half foot. 3. Not guaranteed against damage from sharp objects, wheels or high heels. 4. Never fold. 5. Never use in greasy or wet areas. Actual colors may vary - please request samples Price note: F.O.B. Plant
Description
Fatigue-fighting FOOT-EEZ® mats give relief to tired legs, sore feet, and boosts worker morale. The smooth rubber top with beveled edges, makes maintenance very simple. FOOT-EEZ® also is a welcome insulator against cold floors. Caution: avoid use under women's narrow heels, moisture, grease or oil Federal Spec: ZZ-M-42 Maintenance: wipe clean and polish with rubber wax Notes: 1. Custom mats less than 5 ft, add 10% 2. Runners over exact even footage, billed at next half foot. 3. Not guaranteed against damage from sharp objects, wheels or high heels. 4. Never fold. 5. Never use in greasy or wet areas. Actual colors may vary - please request samples Price note: F.O.B. Plant

Suppliers

Company
Product
Description
Supplier Links
Foot-EEZ® Comfort Mat, Size 36
Gaithersburg, MD, USA
Foot-EEZ® Comfort Mat, Size 36" x 64", Color Solid
FE-1000
Foot-EEZ® Comfort Mat, Size 36" x 64", Color Solid FE-1000
Fatigue-fighting FOOT-EEZ® mats give relief to tired legs, sore feet, and boosts worker morale. The smooth rubber top with beveled edges, makes maintenance very simple. FOOT-EEZ® also is a welcome insulator against cold floors. Caution: avoid use under women's narrow heels, moisture, grease or oil Federal Spec: ZZ-M-42 Maintenance: wipe clean and polish with rubber wax Notes: 1. Custom mats less than 5 ft, add 10% 2. Runners over exact even footage, billed at next half foot. 3. Not guaranteed against damage from sharp objects, wheels or high heels. 4. Never fold. 5. Never use in greasy or wet areas. Actual colors may vary - please request samples Price note: F.O.B. Plant

Fatigue-fighting FOOT-EEZ® mats give relief to tired legs, sore feet, and boosts worker morale. The smooth rubber top with beveled edges, makes maintenance very simple. FOOT-EEZ® also is a welcome insulator against cold floors.
Caution: avoid use under women's narrow heels, moisture, grease or oil
Federal Spec: ZZ-M-42
Maintenance: wipe clean and polish with rubber wax
Notes:
1. Custom mats less than 5 ft, add 10%
2. Runners over exact even footage, billed at next half foot.
3. Not guaranteed against damage from sharp objects, wheels or high heels.
4. Never fold.
5. Never use in greasy or wet areas.
Actual colors may vary - please request samples
Price note: F.O.B. Plant

Supplier's Site

Technical Specifications

  American Floor Products Co., Inc.
Product Category Industrial Floor Mats
Product Number FE-1000
Product Name Foot-EEZ® Comfort Mat, Size 36" x 64", Color Solid
Color(s) (901) Black
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Roll - MAT225 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 7811680 - RS Components, Ltd.
Specs
Material Rubber
Color(s) Black
Width 35.43 inch (900 mm)
View Details