Te-Co, Inc. 4'' ReLock® 2-Station Vise with Hard Jaws RWS4002HJ

Description
Product Information Body manufactured from 80,000 PSI ductile cast iron Ways are flame hardened to 40 R/C maximum Includes handle and tool kit (pry wrench and hex wrenches) Package includes Double Station Vise, 2 Carrier Jaws and a 3-piece Standard Hard Jaw Set
Description
Product Information Body manufactured from 80,000 PSI ductile cast iron Ways are flame hardened to 40 R/C maximum Includes handle and tool kit (pry wrench and hex wrenches) Package includes Double Station Vise, 2 Carrier Jaws and a 3-piece Standard Hard Jaw Set

Suppliers

Company
Product
Description
Supplier Links
4'' ReLock® 2-Station Vise with Hard Jaws - RWS4002HJ - Te-Co, Inc.
Union, OH, USA
4'' ReLock® 2-Station Vise with Hard Jaws
RWS4002HJ
4'' ReLock® 2-Station Vise with Hard Jaws RWS4002HJ
Product Information Body manufactured from 80,000 PSI ductile cast iron Ways are flame hardened to 40 R/C maximum Includes handle and tool kit (pry wrench and hex wrenches) Package includes Double Station Vise, 2 Carrier Jaws and a 3-piece Standard Hard Jaw Set

Product Information

  • Body manufactured from 80,000 PSI ductile cast iron
  • Ways are flame hardened to 40 R/C maximum
  • Includes handle and tool kit (pry wrench and hex wrenches)
  • Package includes Double Station Vise, 2 Carrier Jaws and a 3-piece Standard Hard Jaw Set
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Vises
Product Number RWS4002HJ
Product Name 4'' ReLock® 2-Station Vise with Hard Jaws
Vise Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 2325722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 5.91 inch (150 mm)
Jaw Width 0.5906 inch (15 mm)
Throat Depth 2.2 inch (56 mm)
View Details
130mm Pneumatic Self-Centering Vise Kits - 701062 - Jergens, Inc.
Specs
Vise Features Self-centering
Weight 36 lbs (16.33 kg)
View Details
Ok-vise Clamp, Single Wedge - BK2, DK2, FK2 - Imao-Fixtureworks
Specs
Material Steel
Jaw Width 0.8268 to 1.65 inch (21 to 42 mm)
Weight 0.1213 to 1.03 lbs (0.0550 to 0.4650 kg)
View Details
Fiber Grip Jaws - VS4-FGJAW - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Vise Type Bench Vise
Jaw Width 4.5 inch (114 mm)
View Details