Snap-on Industrial Brands C Clamp CC-403C

Description
DEEP THROAT TYPE 3 INCH MAX. JAW CAPACITY 1/2 INCH SCREW SIZE 2 3/4 INCH THROAT DEPTH WILLIAMS[R] BRAND SCREW FINISH COPPER PLATED MINIMUM LOAD CAPACITY 3500 LB
Datasheet
Description
DEEP THROAT TYPE 3 INCH MAX. JAW CAPACITY 1/2 INCH SCREW SIZE 2 3/4 INCH THROAT DEPTH WILLIAMS[R] BRAND SCREW FINISH COPPER PLATED MINIMUM LOAD CAPACITY 3500 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - CC-403C - Snap-on Industrial Brands
Kenosha, WI, USA
C Clamp
CC-403C
C Clamp CC-403C
DEEP THROAT TYPE 3 INCH MAX. JAW CAPACITY 1/2 INCH SCREW SIZE 2 3/4 INCH THROAT DEPTH WILLIAMS[R] BRAND SCREW FINISH COPPER PLATED MINIMUM LOAD CAPACITY 3500 LB
  • DEEP THROAT TYPE
  • 3 INCH MAX. JAW CAPACITY
  • 1/2 INCH SCREW SIZE
  • 2 3/4 INCH THROAT DEPTH
  • WILLIAMS[R] BRAND
  • SCREW FINISH COPPER PLATED
  • MINIMUM LOAD CAPACITY 3500 LB
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Hand Clamps
Product Number CC-403C
Product Name C Clamp
Clamp Type C / G Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamps - 1766898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Hot dipped galvanised
View Details
112 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism - 70160-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Fixed Jaw Super Clamp WH BC WLL ton 5 - 502300501900790 - Certex UK
Specs
Clamping Force 11023 lbs (4999 kg)
View Details
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip: Holding Pressure: 100 lbs., 2-1/4 Base to Handle Tip - 34003 - Te-Co, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Clamping Mechanism Lever
View Details