Snap-on Industrial Brands C Clamp CC-4AAW

Description
DEEP THROAT TYPE 17/32 INCH MIN. JAW CAPACITY 4 21/32 INCH MAX. JAW CAPACITY 0.53125 MIN. JAW CAPACITY - FRACTIONAL 4.65625 MAX. JAW CAPACITY - FRACTIONAL CONSTRUCTION, HEAVY INDUSTRY APPLICATION 27/32 INCH X 6 INCH SCREW SIZE 2 7/8 INCH THROAT DEPTH WILLIAMS[R] BRAND SCREW MATERIAL SPECIAL GRADE STEEL SCREW HEAD SQUARE MINIMUM LOAD CAPACITY 20000 LB
Datasheet
Description
DEEP THROAT TYPE 17/32 INCH MIN. JAW CAPACITY 4 21/32 INCH MAX. JAW CAPACITY 0.53125 MIN. JAW CAPACITY - FRACTIONAL 4.65625 MAX. JAW CAPACITY - FRACTIONAL CONSTRUCTION, HEAVY INDUSTRY APPLICATION 27/32 INCH X 6 INCH SCREW SIZE 2 7/8 INCH THROAT DEPTH WILLIAMS[R] BRAND SCREW MATERIAL SPECIAL GRADE STEEL SCREW HEAD SQUARE MINIMUM LOAD CAPACITY 20000 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - CC-4AAW - Snap-on Industrial Brands
Kenosha, WI, USA
C Clamp
CC-4AAW
C Clamp CC-4AAW
DEEP THROAT TYPE 17/32 INCH MIN. JAW CAPACITY 4 21/32 INCH MAX. JAW CAPACITY 0.53125 MIN. JAW CAPACITY - FRACTIONAL 4.65625 MAX. JAW CAPACITY - FRACTIONAL CONSTRUCTION, HEAVY INDUSTRY APPLICATION 27/32 INCH X 6 INCH SCREW SIZE 2 7/8 INCH THROAT DEPTH WILLIAMS[R] BRAND SCREW MATERIAL SPECIAL GRADE STEEL SCREW HEAD SQUARE MINIMUM LOAD CAPACITY 20000 LB
  • DEEP THROAT TYPE
  • 17/32 INCH MIN. JAW CAPACITY
  • 4 21/32 INCH MAX. JAW CAPACITY
  • 0.53125 MIN. JAW CAPACITY - FRACTIONAL
  • 4.65625 MAX. JAW CAPACITY - FRACTIONAL
  • CONSTRUCTION, HEAVY INDUSTRY APPLICATION
  • 27/32 INCH X 6 INCH SCREW SIZE
  • 2 7/8 INCH THROAT DEPTH
  • WILLIAMS[R] BRAND
  • SCREW MATERIAL SPECIAL GRADE STEEL
  • SCREW HEAD SQUARE
  • MINIMUM LOAD CAPACITY 20000 LB
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Hand Clamps
Product Number CC-4AAW
Product Name C Clamp
Clamp Type C / G Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
225 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70055-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 8296177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 9.84 inch (250 mm)
View Details
Bar Clamp - 420-80-160 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Clamp Type Bar / F Clamp
Actuation Manual
View Details